EN
  • EN
  • DE

USB2412-DZK-TR

Part No USB2412-DZK-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 HS HUB CTRLR 28QFN / Hub Controller Serial Interface 3.3V 28-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-QFN (5x5)
Win Source Part Number 137428-USB2412-DZK-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name USB2412
Introduction Date June 24, 2010
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian USB2412-DZK-TR CAD Model

Description

Microchip Technology's USB2412-DZK-TR: A Compact USB 2.0 Hub Controller

The USB2412-DZK-TR from Microchip Technology is a versatile and efficient solution for expanding USB capabilities in various electronic devices. This hub controller is part of Microchip's family of USB 2.0 Hi-Speed Hub Controllers, designed to provide a seamless interface for connecting multiple USB devices to a single host controller. With its compact design and robust feature set, the USB2412-DZK-TR is an ideal component for embedded systems, docking stations, monitors, printers, and many other applications requiring USB connectivity.

Key Features and Benefits:

  • Multi-Port Flexibility: The USB2412-DZK-TR supports up to two downstream ports, allowing for the connection of multiple peripherals with ease.
  • High-Speed Data Transfer: As a USB 2.0 compliant device, it supports high-speed data transfer rates of up to 480 Mbps, ensuring quick and efficient data exchanges.
  • Low-Power Operation: This hub controller is optimized for low-power consumption, making it suitable for battery-powered devices and applications where power efficiency is crucial.
  • Port Over-Current Protection: Each downstream port is equipped with over-current protection, safeguarding connected devices from potential power surges.
  • Plug-and-Play Functionality: The USB2412-DZK-TR supports hot-swapping and plug-and-play, which simplifies the user experience by allowing devices to be connected or disconnected without needing to power down the system.

Technical Specifications:

  • Package: The device comes in a 36-VQFN (6x6 mm) package, offering a compact footprint for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environment applications.
  • Compliance: It is fully compliant with the USB 2.0 specification and backward compatible with USB 1.1, ensuring broad device compatibility.

The USB2412-DZK-TR is not only a testament to Microchip's commitment to quality and innovation but also an example of how technology can be designed to meet the ever-growing demands for connectivity in the modern world. Whether you're designing consumer electronics, industrial systems, or mobile accessories, the USB2412-DZK-TR offers a reliable and practical solution for expanding USB functionality.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2568 $51.9064
55+ $1.8517 $101.8435
84+ $1.7938 $150.6792
116+ $1.7360 $201.3760
149+ $1.6781 $250.0369
200+ $1.5045 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,010 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess