EN
  • EN
  • DE

LS1046A-SWSP-PLS

Part No LS1046A-SWSP-PLS
Manufacturer NXP / Nexperia
Catalog Software, Services
Description LS1046A SW SPPT PLAN-PLS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr NXP
Package Bulk
Product Status Active
Type Tech Support
Applications Programming
For Use With/Related Products LS1046A
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1029675-LS1046A-SWSP-PLS
Ultra Librarian 3D Model Ultra Librarian LS1046A-SWSP-PLS CAD Model

Description

The NXP LS1046A-SWSP-PLS is a high-performance, power-efficient, and versatile networking processor designed to meet the demands of modern networking and data processing tasks. This processor is part of NXP's QorIQ Layerscape series, which is renowned for its innovative architecture that integrates advanced processing capabilities with robust security features.

Key Features

  • Core Architecture: The LS1046A-SWSP-PLS is equipped with four ARM Cortex-A72 cores, delivering exceptional computing power for complex data processing at a frequency of up to 1.8 GHz.
  • Integrated Security: It features an advanced security engine that supports a wide range of cryptographic algorithms, ensuring secure data transmission and protection against cyber threats.
  • High-Speed Connectivity: With integrated 10 GbE interfaces, the processor provides high-speed connectivity options for fast data transfer and networking.
  • Memory Support: The processor supports both DDR4 and DDR3 memory, offering flexibility in memory configuration to optimize performance and cost.
  • Virtualization Support: Full hardware virtualization is supported, enabling efficient resource utilization and improved system reliability.

Applications

The LS1046A-SWSP-PLS is ideally suited for a variety of applications, including:

  • Enterprise and service provider networking equipment
  • High-performance computing and edge computing platforms
  • Industrial control and automation systems
  • Network attached storage devices
  • Firewall and other security appliances

Development Support

NXP offers comprehensive development support for the LS1046A-SWSP-PLS, including software development kits (SDKs), reference designs, and technical documentation. This ensures that developers can rapidly prototype and deploy solutions based on this processor.

With its combination of performance, efficiency, and security, the NXP LS1046A-SWSP-PLS stands as a top choice for designers seeking a scalable and reliable processor for their next-generation networking solutions.

You May Also Be Interested in

NXP / Nexperia
PHYSICAL SHIP - ANNUAL MAINTENAN / License
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us
Microchip Technology
ATMEL SYNARIO VHDL SYNTHESIS OPT / Integrated Development Environment (IDE) ATF15xx
Need more? Email Us
NXP / Nexperia
SOFTWARE DIST LICENSE <50000 / RTOS Perpetual 500k Units Programming
Need more? Email Us
NXP / Nexperia
PHYSICAL SHIP - ANNUAL MAINTENAN / License
Need more? Email Us
NXP / Nexperia
QORIQ OPTIMIZATION SUITE / Integrated Development Environment (IDE) Floating Node QorIQ™ Programming
Need more? Email Us
NXP / Nexperia
LS1046A SW SPPT PLAN-PLS
Need more? Email Us
Freescale Semiconductor - NXP
MCF MCUs - Integrated Development Environment (IDE)
Need more? Email Us
Analog Devices Inc.
SOFTWARE TGRSHARC PC FLOAT 5SEAT / Integrated Development Environment (IDE) Floating Node (5) TigerSHARC® Programming
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess