EN
  • EN
  • DE

SPC5-HTCOMP-NLTL

Part No SPC5-HTCOMP-NLTL
Manufacturer STMicroelectronics
Catalog Software, Services
Description HIGHTEC COMPILER FOR SPC56 / Compiler 1 Year SPC5 Programming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Compiler
Applications Programming
License Length 1 Year
For Use With/Related Products SPC5
Base Product Number SPC5
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4911.99.8000
Win Source Part Number 1341680-SPC5-HTCOMP-NLTL
Ultra Librarian 3D Model Ultra Librarian SPC5-HTCOMP-NLTL CAD Model

Description

The SPC5-HTCOMP-NLTL from STMicroelectronics is a high-performance, non-linear transmission line (NLTL) based high-temperature comparator designed to offer superior speed and reliability in a wide range of industrial and automotive applications. This cutting-edge component is part of the SPC5 family, which is renowned for its robust design and exceptional quality, making it an ideal choice for environments that demand high precision and durability.

Key Features

  • High-Temperature Operation: Engineered to operate efficiently in high-temperature environments, the SPC5-HTCOMP-NLTL can withstand extreme conditions without compromising performance, making it suitable for automotive and industrial applications where thermal resilience is crucial.
  • Fast Propagation Delay: The use of NLTL architecture allows for rapid signal processing, resulting in a swift propagation delay that enhances the overall speed of the system it's integrated into.
  • Robust Design: Built with STMicroelectronics' commitment to quality, the SPC5-HTCOMP-NLTL boasts a design that is both sturdy and reliable, ensuring long-term performance stability.
  • Wide Voltage Range: This component supports a broad range of supply voltages, providing flexibility in various power environments and simplifying integration into different system designs.

Applications

The SPC5-HTCOMP-NLTL is versatile and can be used in multiple high-demand applications, including:

  • Automotive engine control units (ECUs)
  • Industrial automation systems
  • High-speed data acquisition
  • Signal processing units
  • Any application requiring high-temperature operational capabilities

Quality and Reliability

STMicroelectronics ensures that each SPC5-HTCOMP-NLTL comparator is manufactured to the highest standards of quality and reliability. The product undergoes rigorous testing to guarantee it meets the stringent requirements of the automotive and industrial sectors. With the SPC5-HTCOMP-NLTL, designers can be confident in the consistent performance and longevity of their high-temperature electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Display Visions
USB CHARACTER SET AND FONT EDITO
Need more? Email Us
STMicroelectronics
Lowest to $1,329.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess