EN
  • EN
  • DE

TMDS3243850-02

Part No TMDS3243850-02
Manufacturer Texas Instruments
Catalog Software, Services
Description SOFTWARE C3X/4X CODE COMPOSER / Integrated Development Environment (IDE) TMS320C3x, TMS320C4x Programming
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Integrated Development Environment (IDE)
Applications Programming
For Use With/Related Products TMS320C3x, TMS320C4x
Base Product Number TMDS
Standard Package 2
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.49.2010
Win Source Part Number 1341806-TMDS3243850-02
Ultra Librarian 3D Model Ultra Librarian TMDS3243850-02 CAD Model

Description

The TMDS3243850-02 is a cutting-edge product from Texas Instruments, renowned for their contributions to the field of integrated circuits and semiconductor technology. This particular component is designed to cater to a wide array of applications, particularly in the realm of digital signal processing and high-speed data transmission.

Key Features

  • High-Speed Performance: At the core of the TMDS3243850-02 is its ability to handle rapid data transfer, making it an ideal choice for applications requiring quick processing and throughput.
  • Energy Efficiency: Texas Instruments is committed to sustainability, and the TMDS3243850-02 reflects this with its low power consumption, ensuring that devices remain energy efficient without compromising on performance.
  • Robust Reliability: Built to withstand challenging conditions, this product offers a high degree of reliability, a hallmark of Texas Instruments' manufacturing standards.
  • Advanced Technology: Incorporating the latest advancements in semiconductor design, the TMDS3243850-02 benefits from Texas Instruments' continuous innovation in the field.
  • Compatibility: Designed with versatility in mind, it is compatible with a variety of existing systems and protocols, facilitating easy integration into current technology frameworks.

Applications

The TMDS3243850-02 is suited for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • High-Definition Video Processing
  • Advanced Computing Systems
  • Industrial Control Units
  • Medical Imaging Equipment

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet and user manuals provided by Texas Instruments. These documents offer in-depth information regarding electrical characteristics, pin configurations, timing diagrams, and application notes to ensure optimal usage of the TMDS3243850-02.

Support and Resources

Texas Instruments provides extensive support and resources for the TMDS3243850-02, including online forums, technical documentation, and customer service assistance to address any queries or challenges that may arise during integration or operation of the product.

You May Also Be Interested in

Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Atmel
ATF15xx-DK2 - Integrated Development Environment (IDE)
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
NXP / Nexperia
PHYSICAL SHIP - ANNUAL MAINTENAN / License
Need more? Email Us
Microchip Technology
RTOS THREADX MCU EDITION DSPIC / RTOS
Need more? Email Us
NXP / Nexperia
PHYSICAL SHIP - MQX LICENSE FOR / License
Need more? Email Us
Parallax Inc.
CD ROM PARALLAX
Need more? Email Us
Analog Devices Inc.
SOFTWARE TGRSHARC PC FLOAT 5SEAT / Integrated Development Environment (IDE) Floating Node (5) TigerSHARC® Programming
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess