EN
  • EN
  • DE

ATDS15XXKSW1

Part No ATDS15XXKSW1
Manufacturer Microchip Technology
Catalog Software, Services
Description PRO CHIP SOFTWARE LICENSE / Integrated Development Environment (IDE) ATF15xx
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Microchip Technology
Package Box
Type Integrated Development Environment (IDE)
For Use With/Related Products ATF15xx
Base Product Number ATDS15
Standard Package 1
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.49.2010
Win Source Part Number 1342476-ATDS15XXKSW1
Ultra Librarian 3D Model Ultra Librarian ATDS15XXKSW1 CAD Model

Description

Microchip Technology's ATDS15XXKSW1: A Premier Touch Sensing Solution

Microchip Technology's ATDS15XXKSW1 is an innovative touch sensing solution designed to provide a seamless interface for a wide range of applications. This product is part of the renowned ATDS15XX family, known for its reliability and performance in touch-based systems.

Key Features and Benefits

  • High Sensitivity: The ATDS15XXKSW1 is engineered to detect even the slightest touch, ensuring accurate and responsive user interactions.
  • Low Power Consumption: Ideal for battery-operated devices, this touch controller is optimized for low power usage without compromising on performance.
  • Robust Design: With built-in noise immunity, the ATDS15XXKSW1 is designed to operate flawlessly in challenging environments where electromagnetic interference might be present.
  • Flexibility: This touch sensing solution supports a wide range of sensor form factors, catering to diverse design requirements and enabling creative freedom for product designers.

Applications

The ATDS15XXKSW1 is versatile and can be integrated into various applications, such as:

  • Consumer electronics (e.g., remote controls, gaming devices)
  • Home appliances (e.g., microwave ovens, washing machines)
  • Automotive interfaces (e.g., infotainment systems, climate controls)
  • Industrial control panels

Technical Specifications

Microchip's ATDS15XXKSW1 boasts technical specifications that ensure it meets the demands of modern touch sensing applications:

  • Multiple touch key support
  • Adjustable sensitivity for different use cases
  • Configurable touch sensing parameters for optimal performance
  • Compatibility with Microchip's broader product ecosystem for easy integration

With the ATDS15XXKSW1, Microchip Technology once again demonstrates its commitment to providing advanced solutions for touch sensing needs. Whether for consumer, automotive, or industrial applications, this touch controller is designed to deliver a reliable and intuitive user experience, backed by Microchip's expertise in microcontroller and touch technology.

You May Also Be Interested in

Microsemi Corporation
IP MODULE CORE1553 REMOTE TERM
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $1,329.3234
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Display Visions
USB CHARACTER SET AND FONT EDITO
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microsemi Corporation
GOLD ARCHIVAL LICENSE LOCKED
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess