EN
  • EN
  • DE

TMDSSGI-EVML138

Part No TMDSSGI-EVML138
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE SGI / AM1808, OMAP-L138 Smart Grid Infrastructure Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Power Management
Function Smart Grid Infrastructure
Embedded Yes, Other
Utilized IC / Part AM1808, OMAP-L138
Supplied Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1341831-TMDSSGI-EVML138
Ultra Librarian 3D Model Ultra Librarian TMDSSGI-EVML138 CAD Model

Description

The TMDSSGI-EVML138 from Texas Instruments is a high-performance evaluation module designed for industrial applications. This advanced tool provides developers with a robust platform for the development and testing of applications using the Sitara™ AM1x microprocessor family.

Key Features

  • Powerful Processing Core: At the heart of the evaluation module is a Sitara™ AM1x microprocessor, providing efficient processing capabilities with ARM9 core that can run at speeds up to 456 MHz.
  • Extensive Connectivity: The TMDSSGI-EVML138 offers a variety of connectivity options, including Ethernet, CAN, RS-232, RS-485, and USB, making it suitable for a wide range of industrial communication requirements.
  • Onboard Memory: Equipped with ample onboard memory, the module includes DDR2 and NAND Flash, ensuring smooth operation and sufficient storage for complex applications.
  • Expansion Capabilities: The module supports expansion with a range of peripherals and additional boards through its expansion connectors, providing flexibility for developers to extend its functionalities.
  • Software Support: Texas Instruments provides comprehensive software support for the TMDSSGI-EVML138, including the TI-RTOS, Linux, and other software development kits (SDKs) to streamline the development process.

Applications

The TMDSSGI-EVML138 is ideal for use in a variety of industrial applications, such as:

  • Human Machine Interface (HMI)
  • Industrial automation and control systems
  • Networking and communication equipment
  • Point-of-service (POS) terminals

Development Support

Developers can take advantage of the extensive documentation, user guides, and application notes provided by Texas Instruments. Additionally, the active community and technical support forums offer a space for troubleshooting and knowledge sharing, further aiding in the development process.

With its robust features and comprehensive support, the TMDSSGI-EVML138 Evaluation Module is an excellent choice for developers looking to leverage the performance and capabilities of the Sitara™ AM1x microprocessors in their industrial applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess