EN
  • EN
  • DE

TMDSKSP5912-L

Part No TMDSKSP5912-L
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LOGIC PD KICKSTART PROG OMAP5912 / OMAP5912 Logic PD Kickstart Program OMAP™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform Logic PD Kickstart Program
Utilized IC / Part OMAP5912
Mounting Type Fixed
Contents Board(s) , Accessories, XDS510 Programmer
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1341802-TMDSKSP5912-L
Ultra Librarian 3D Model Ultra Librarian TMDSKSP5912-L CAD Model

Description

The TMDSKSP5912-L from Texas Instruments is a highly sophisticated development kit designed for engineers and developers who are looking to explore the capabilities of Texas Instruments' digital signal processing (DSP) technologies. Specifically tailored for the KSP5912 DSP family, this kit serves as an essential tool for developing advanced applications in areas such as audio processing, telecommunications, industrial control, and more.

Key Features

  • High-Performance DSP: At the heart of the TMDSKSP5912-L is a powerful KSP5912 DSP, which delivers exceptional computing performance suitable for a wide range of signal processing tasks.
  • Extensive Connectivity: The development kit includes a variety of connectivity options, such as USB, Ethernet, and serial interfaces, allowing for easy integration with other hardware and software components.
  • Onboard Resources: Equipped with ample memory, including both volatile and non-volatile options, the kit ensures smooth operation and ample storage for complex applications and algorithms.
  • Software Support: Texas Instruments provides comprehensive software support, including a robust suite of development tools, libraries, and code examples that accelerate the development process.
  • Modular Design: The modular architecture of the TMDSKSP5912-L allows for flexible expansion and customization, enabling developers to tailor the kit to their specific project requirements.

Applications

The TMDSKSP5912-L is ideal for a wide array of applications, including:

  • Audio and speech processing
  • Wireless and wired communications
  • Medical instrumentation
  • Industrial control systems
  • Instrumentation and measurement

Whether you are a seasoned DSP developer or just starting out, the TMDSKSP5912-L development kit from Texas Instruments provides a comprehensive platform for innovation and exploration in the world of digital signal processing. Its combination of powerful hardware, extensive support, and flexibility makes it an invaluable asset for any DSP-related project.

You May Also Be Interested in

Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess