Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP USA Inc.
Series LPC900
Part Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor 8051
Platform Keil MCB900
Related Parts LPC93x
Mounting Type Fixed
Contents Board(s)
Win Source Part Number MCB900-225136
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCB900 CAD Model

Description

The NXP MCB900 is a versatile and powerful evaluation board designed for the development and prototyping of microcontroller-based applications. This board is specifically tailored for use with NXP's 8051-based microcontrollers, offering a robust platform for engineers and developers to explore the capabilities of these MCUs.

At the heart of the MCB900 board is a user-friendly interface that allows for quick and easy programming and debugging. The board features a DIL40 microcontroller socket which supports various NXP microcontrollers, providing flexibility in choosing the right MCU for your project. It also comes equipped with an on-board serial ISP (In-System Programming) connector, enabling users to program the microcontroller without the need for additional hardware.

The MCB900 includes a range of peripherals that are essential for a comprehensive development experience. It has an array of LED indicators and push buttons that can be used for user input and feedback, as well as a potentiometer for analog input. The board also offers an expansion connector, making it possible to connect custom-designed circuits or additional modules to extend the board's functionality.

Connectivity is a strong suit of the MCB900, featuring a UART interface for serial communication, which can be connected to a PC for data exchange and programming. The board's power supply options include an external power source or a USB connection, providing flexibility in various development environments.

The MCB900 is supported by a wide range of development tools, including popular IDEs and software suites, which offer a rich set of features for code development, simulation, and debugging. This ensures that developers can maximize the performance of their applications and reduce time-to-market.

In summary, the NXP MCB900 evaluation board is an excellent choice for professionals and hobbyists alike who are looking to develop applications using NXP's 8051 microcontrollers. With its extensive feature set and ease of use, the MCB900 provides a solid foundation for creating innovative and reliable embedded systems.

You May Also Be Interested in

Adafruit Industries LLC
HALLOWING M4 EXPRESS
Need more? Email Us
ECAD model for 4300
Infineon Technologies
CY8C24894 EVAL BRD / CY8C24894 PSOC® 1 M8C MCU 8-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for CY3214-PSOCEVALUSB
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMCDC-8FX-3063
Infineon Technologies
S6E2HG EVAL BRD / S6E2HG FM4 ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FM4-120L-S6E2HG
SparkFun Electronics
TEENSY 3.2 K20 EVAL BRD / K20 Teensy 3.2 Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DEV-13736
NXP / Nexperia
S32G REF DESIGN VEHICLE NETWORK / SJA1110, TJA1102, TJA1102S, TJA1043, TJA1463, VR5510 - ARM® Cortex®-A53, ARM® Cortex®-M7 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for S32G-VNP-RDB2
NXP / Nexperia
EVAL BOARD I.MX 8M MINI BT 5.1
Need more? Email Us
ECAD model for 8MMINILPD4-EVKB
Microchip Technology
KIT EVAL FOR AT91SAM926EJ-S / AT91SAM9261 Microcontroller Evaluation Board 0.032768MHz/18.432MHz CPU 64MB RAM 256MB NAND Flash/Serial DataFlash
Need more? Email Us
ECAD model for AT91SAM9261-EK
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
ECAD model for OM11048

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention