EN
  • EN
  • DE

CY8CKIT-042

Part No CY8CKIT-042
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Cypress Semiconductor Corp
Series PSOC 4
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M0
Platform Pioneer Board
For Use With/Related Products CY8C4245AXI
Mounting Fixed
Contents Board(s), Cable(s)
Win Source Part Number 772192-CY8CKIT-042
Popularity Medium
Supply and Demand Status Limited
Family Name CY8CKIT-042
Introduction Date April 16, 2013
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CY8CKIT-042 CAD Model

Description

The CY8CKIT-042 is an evaluation platform board for the CY8C4245AXI manufactured by Cypress Semiconductor Corp.

  • MCU Type: 32-bit
  • Core Processor: ARM Cortex-M0
  • Board Type: Evaluation Platform
  • Series: PSOC 4
  • Package Includes: Board(s) and Cable(s)
  • Mounting: Fixed
  • Estimated EOL Date: 2026

You May Also Be Interested in

Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess