EN
  • EN
  • DE

GLZ6.2B T/R 7

Part No GLZ6.2B T/R 7
Manufacturer Panjit
Catalog Custom Parts (E - I)
Description Diode Zener Single 6.2V 3% 500mW 2-Pin Mini-MELF T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1144519-GLZ6.2B T/R 7
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GLZ6.2B T/R 7 CAD Model

Description

The GLZ6.2B T/R 7 is a 6.2V Zener diode manufactured by Panjit. A Zener diode is a silicon semiconductor device that allows current to flow in either a forward or reverse direction. Critically, it is designed to reliably permit reverse current flow when a certain reverse voltage, known as the Zener voltage, is reached. This characteristic makes it ideal for voltage regulation, voltage reference, surge suppression, and clipping applications.

Applications:

  • Voltage Regulation
  • Voltage Reference
  • Surge Suppression
  • Clipping Circuits
  • Overvoltage Protection

Features:

  • Precise Zener Voltage: Maintains a stable voltage across its terminals when the reverse voltage exceeds the Zener voltage (6.2V in this case).
  • Low Reverse Leakage Current: Minimizes current flow in the reverse direction below the Zener voltage.
  • Small Package Size: Facilitates integration into compact electronic devices.
  • High Surge Current Capability: Withstands high current surges without damage, enhancing reliability.
  • Fast Response Time: Provides quick protection against voltage transients.

Benefits:

  • Stable Voltage Output: Provides a consistent voltage reference for sensitive circuits.
  • Protection against Overvoltage: Prevents damage to downstream components by clamping the voltage at the Zener voltage.
  • Improved Circuit Reliability: Protects circuits from voltage transients and surges.
  • Simplified Circuit Design: Provides a simple and cost-effective solution for voltage regulation and protection.
  • Versatile Application: Suitable for a wide range of electronic devices and applications.

Additional Details:

The GLZ6.2B T/R 7 is typically packaged in a small surface mount package (e.g., SOD-123). The specific electrical characteristics, such as Zener impedance and reverse leakage current, are detailed in the Panjit datasheet. It is crucial to consult the datasheet for proper application and design considerations. Proper derating guidelines should be followed to ensure reliable operation at elevated temperatures. The diode is typically used in conjunction with a series resistor to limit the current flowing through it. The GLZ6.2B T/R 7 is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

Mingtek
Lowest to $1.3456
Panasonic
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Rochester Electronics
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess