EN
  • EN
  • DE

TMDSICE3359

Part No TMDSICE3359
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description INDUSTRIAL COMM ENGINE AM3359
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 9 Weeks
Features AM3359 Industrial Comm Engine series ARM® Cortex®-A8 MPU Embedded Evaluation Board
Manufacturer Texas Instruments
Series Sitara™
Package Box
Core Processor ARM® Cortex®-A8
Mounting Fixed
Family Name TMDSICE3359
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Other Part Number -296-36526-ND, 296-36526
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937047-TMDSICE3359
Ultra Librarian 3D Model Ultra Librarian TMDSICE3359 CAD Model

Description

The TMDSICE3359 is a sophisticated integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern embedded processing applications. This product is part of the highly acclaimed Sitara™ processor family, which blends the performance of ARM Cortex-A8 core with a rich set of peripherals and interfaces, making it an ideal solution for a broad range of industrial, consumer, and automotive applications.

Key Features

  • High-Performance ARM Cortex-A8 Processor: At its core, the TMDSICE3359 boasts a powerful ARM Cortex-A8 CPU that can run up to 1GHz, delivering the computational horsepower required for intensive processing tasks.
  • Enhanced Graphics Processing: It includes a POWERVR™ SGX Graphics Accelerator, which provides advanced 3D graphics capabilities, ensuring smooth and visually engaging user experiences.
  • Robust Connectivity: With multiple connectivity options like Gigabit Ethernet, USB 2.0, and CAN, the TMDSICE3359 ensures seamless integration with a variety of external devices and networks.
  • Extensive Peripheral Set: The device is equipped with a rich peripheral set including MMC, SD/SDIO, UART, SPI, and I2C, offering great flexibility in system design and expansion.
  • Industrial Temperature Range: Engineered for reliability, the TMDSICE3359 operates over an industrial temperature range, making it suitable for harsh environments.

Potential Applications

The versatility of the TMDSICE3359 allows it to be used in a multitude of applications. It's particularly well-suited for industrial automation, where precision and reliability are paramount. It also shines in automotive infotainment systems, providing the processing power needed for multimedia and navigation features. Additionally, its capabilities make it a great choice for interactive point-of-service kiosks, home automation, and networked communication devices.

Development Support

Developers can take advantage of the Texas Instruments ecosystem, which includes a comprehensive suite of tools for software development and hardware simulation. The TMDSICE3359 is supported by the Texas Instruments Software Development Kit (SDK), which provides a robust foundation for creating efficient, stable, and secure software.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess