EN
  • EN
  • DE

MCP79400-I/SN

Part No MCP79400-I/SN
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description Battery-Backed I2C Real-Time Clock/Calendar with SRAM and Protected EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 1.8 V ~ 5.5 V
Voltage - Supply, Battery 1.3 V ~ 5.5 V
Current - Timekeeping (Maximum) 1.2μA (Typ) @ 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1221231-MCP79400-I/SN
Manufacturer Homepage www.microchip.com
Family Name MCP79400
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP79400-I/SN CAD Model

Description

The MCP79400-I/SN from Microchip Technology is a highly integrated Real-Time Clock/Calendar (RTCC) optimized for time tracking and data logging with minimal power consumption. This component is designed to operate on low power, making it ideal for battery-powered systems in a variety of applications, including smart energy, home appliances, personal care devices, and industrial control systems.

Featuring a standard 8-pin SN (SOIC) package, the MCP79400-I/SN is not only compact but also easy to integrate into existing designs. It is equipped with 64 bytes of battery-backed SRAM and an additional 1 Kbit of EEPROM, which allows the device to store data even when the main power is lost, ensuring data integrity and maintaining accurate timekeeping.

One of the key features of this RTCC is its built-in digital trimming capability, which allows for time drift correction, ensuring high accuracy over the product's lifespan. The device also supports I2C communication, enabling simple interfacing with microcontrollers and other digital systems.

Moreover, the MCP79400-I/SN comes with an array of useful features such as an onboard digital temperature sensor, a programmable calendar, and clock alarms. The alarms can be configured for single events or for recurring events, providing flexibility for various application requirements. Additionally, the device includes a unique ID with a pre-programmed EUI-48™ MAC address, which is useful for networked devices.

The MCP79400-I/SN operates over the standard industrial temperature range and is designed to maintain timekeeping with very low current consumption. This, combined with a backup battery input and a fail-safe mechanism that automatically switches to the backup battery upon power loss, makes this RTCC an excellent choice for systems where reliable timekeeping is crucial.

For designers and engineers looking for a dependable and feature-rich timekeeping solution, the MCP79400-I/SN by Microchip Technology stands out as a smart choice that offers both performance and ease of integration.

You May Also Be Interested in

Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7191 $51.5730
75+ $1.4105 $105.7875
110+ $1.3665 $150.3150
155+ $1.3224 $204.9720
200+ $1.2783 $255.6600
265+ $1.1461 $303.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,608 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess