EN
  • EN
  • DE

T1635H-600G-TR

Part No T1635H-600G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description Snubberless TM  high temperature 16 A Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Triacs
Win Source Part Number 195328-T1635H-600G-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1635H-600G-TR CAD Model

Description

Product Overview: T1635H-600G-TR by STMicroelectronics

The T1635H-600G-TR is a high-performance Triac, designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is specifically engineered to address the needs of AC load control applications, providing a robust and efficient solution for designers. The T1635H-600G-TR is part of the Snubberless™ high-temperature series, which is renowned for its capability to work reliably in high-temperature environments.

Key Features

  • Voltage Capacity: The T1635H-600G-TR is capable of handling voltages up to 600V, making it suitable for a wide range of AC power applications.
  • Current Rating: With an on-state RMS current of 16A, this Triac can efficiently manage moderate to high power levels.
  • High-Temperature Operation: It is designed to operate at junction temperatures up to 150°C, ensuring performance stability under elevated temperature conditions.
  • Snubberless Technology: The device incorporates STMicroelectronics' proprietary Snubberless technology, which enables it to suppress over-voltages during switching, reducing the need for external snubber circuits.
  • Gate Trigger Current: A low gate trigger current (IGT) of 35mA makes the device easy to drive with a wide range of gate drive circuits.

Applications

The T1635H-600G-TR is ideal for a variety of applications where effective AC switching is required. This includes:

  • Home appliances such as induction cookers, microwave ovens, and AC motor speed controllers
  • Lighting control systems, including dimmers and automated light switches
  • Industrial equipment like solenoid/valve controls and static relays
  • Motor control circuits for power tools and other household or industrial machinery

Package and Quality

The Triac comes in a D2PAK (TO-263) surface-mount package, which is designed for compact PCB layouts and is suitable for high-density mounting. The T1635H-600G-TR is supplied in tape and reel packaging, which facilitates automated assembly processes, and is RoHS compliant, ensuring adherence to environmental standards.

STMicroelectronics' commitment to quality is reflected in the T1635H-600G-TR's design and manufacturing process, ensuring that each device meets the highest standards of performance and reliability. Whether for consumer electronics or industrial automation, the T1635H-600G-TR is a solid choice for efficient and dependable AC load control.

You May Also Be Interested in

STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0813 $62.4390
70+ $1.7071 $119.4970
105+ $1.6540 $173.6700
145+ $1.6008 $232.1160
190+ $1.5477 $294.0630
250+ $1.3872 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess