Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Utilized IC / Part TMS320F28027
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply, Accessories
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341766-TMDSIACLEDCOMKIT
Ultra Librarian 3D Model Ultra Librarian TMDSIACLEDCOMKIT CAD Model

Description

The TMDSIACLEDCOMKIT from Texas Instruments is a comprehensive development platform designed to facilitate the rapid design and testing of LED-based communication systems. This innovative kit is an ideal solution for engineers and developers looking to explore the capabilities of LED communication technology in various applications, including light fidelity (Li-Fi), optical wireless communication, and intelligent lighting systems.

Key Features:

  • High-Speed LED Driver: The kit includes a high-speed LED driver, optimized for efficient operation and capable of driving LEDs at high frequencies, essential for achieving fast data rates in communication applications.
  • Integrated Microcontroller: A powerful integrated microcontroller provides the computational horsepower needed to handle complex algorithms and protocols associated with LED communication.
  • Modulation Capabilities: Advanced modulation capabilities are built into the kit, enabling the implementation of various modulation schemes such as On-Off Keying (OOK) and more sophisticated methods required for high-speed data transfer.
  • Photodiode Sensor: The inclusion of a photodiode sensor allows for the reception of optical signals, ensuring a complete transmit and receive solution for experimenting with LED communication.
  • Development Software: Comprehensive development software accompanies the kit, providing users with a suite of tools for programming, debugging, and optimizing their LED communication systems.
  • Extensive Documentation: Texas Instruments provides extensive documentation, including datasheets, application notes, and design guides, to assist developers in getting started and to accelerate the development process.
  • Community Support: Access to a vibrant community of developers and TI experts, offering support and collaboration opportunities through forums and online resources.

Applications:

The TMDSIACLEDCOMKIT is suited for a variety of applications, such as:

  • Indoor positioning and navigation systems
  • Vehicle-to-infrastructure communication
  • Secure point-to-point data transmission
  • Smart lighting and IoT devices

Whether you are a seasoned professional or a hobbyist, the TMDSIACLEDCOMKIT from Texas Instruments offers an unparalleled platform for delving into the world of LED communication, providing all the necessary tools to bring your innovative ideas to light.

You May Also Be Interested in

Analog Devices Inc.
ADUCM3027/ADUCM3029 EVAL BRD / ADuCM3027, ADuCM3029 - ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADICUP3029
Microchip Technology
MPLAB EVAL BRD / MPLAB® PIC® MCU 8-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DV164036
NXP / Nexperia
EVAL BOARD I.MX 8M MINI BT 5.1
Need more? Email Us
ECAD model for 8MMINILPD4-EVKB
Adafruit Industries LLC
HALLOWING M4 EXPRESS
Need more? Email Us
ECAD model for 4300
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMCDC-8FX-3062
STMicroelectronics
STM32 NUCLEO-144 DEVELOPMENT BOA
Need more? Email Us
ECAD model for NUCLEO-H745ZI-Q
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
ECAD model for MCB900
NXP / Nexperia
S32G REF DESIGN VEHICLE NETWORK / SJA1110, TJA1102, TJA1102S, TJA1043, TJA1463, VR5510 - ARM® Cortex®-A53, ARM® Cortex®-M7 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for S32G-VNP-RDB2
NXP / Nexperia
FREEDOM KL17/KL27/KL33/KL43 / KL17, KL27, KL33, KL43 Freedom Kinetis ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-KL43Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention