EN
  • EN
  • DE

TMDSDC3359

Part No TMDSDC3359
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description DEV KIT POWER LINE COMMUNICATION / Power Line Communication/Modem (PLC, PLM) Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Power Line Communication/Modem (PLC, PLM)
Embedded Yes
Supplied Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1341772-TMDSDC3359
Ultra Librarian 3D Model Ultra Librarian TMDSDC3359 CAD Model

Description

The TMDSDC3359 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern embedded control applications. This processor is part of the C6000 DSP family, known for their exceptional computational abilities and low-power consumption, making them an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Advanced DSP Core: At the heart of the TMDSDC3359 is a powerful DSP core that can execute up to 27.6 billion floating-point operations per second (GFLOPS) at a clock rate of up to 1.25 GHz, enabling high-speed processing for complex algorithms.
  • Integrated Memory: The device includes a range of integrated memory options, such as 512KB of on-chip RAM and a 4MB shared L3 RAM, which help to optimize system performance by reducing the need for external memory components.
  • Enhanced Peripheral Set: A comprehensive set of peripherals accompanies the DSP, including high-speed interfaces like PCIe, Gigabit Ethernet, and USB 2.0, as well as other essential interfaces such as I2C, SPI, and UART, facilitating easy integration into a variety of systems.
  • Low-Power Operation: Despite its high performance, the TMDSDC3359 is engineered for efficiency, with multiple power-saving modes that reduce energy consumption and extend the life of battery-powered devices.
  • Robust Development Support: Texas Instruments provides a robust set of development tools for the TMDSDC3359, including software libraries, a comprehensive software development kit (SDK), and the Code Composer Studio integrated development environment (IDE), streamlining the development process for engineers.

Applications

The versatility of the TMDSDC3359 allows it to be used in a multitude of applications. Its processing power is particularly advantageous in areas such as:

  • Advanced industrial control systems
  • Real-time image and video processing
  • Audio processing and voice recognition
  • Medical imaging
  • Telecommunications infrastructure

With its combination of raw processing power, integrated features, and support for energy-efficient operation, the TMDSDC3359 from Texas Instruments is an exceptional choice for developers looking to push the boundaries of what's possible with digital signal processing.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess