EN
  • EN
  • DE

SN761683DARG4

Part No SN761683DARG4
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 32TSSOP  /  Video Tuner IC I²C 32-TSSOP Package
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Texas Instruments
Product Status Obsolete
Function Tuner
Applications Video Display
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Base Product Number SN7616
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260259-SN761683DARG4
Ultra Librarian 3D Model Ultra Librarian SN761683DARG4 CAD Model

Description

The SN761683DARG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of TI's extensive portfolio of RF (Radio Frequency) solutions and is particularly suited for applications requiring reliable signal processing at high frequencies.

Key Features

  • Frequency Range: The SN761683DARG4 operates efficiently over a broad frequency range, making it versatile for various RF applications.
  • Integration: This IC integrates multiple functions into a single chip, which helps reduce the overall system footprint and simplifies the design process for engineers.
  • Power Efficiency: Designed with power efficiency in mind, the SN761683DARG4 minimizes power consumption, which is crucial for battery-powered devices and energy-sensitive applications.
  • Performance: The device delivers high-quality performance with minimal signal distortion, ensuring reliable operation in demanding environments.
  • Package: The SN761683DARG4 comes in a compact package, which is ideal for space-constrained applications while providing robustness and durability.

Applications

The versatility of the SN761683DARG4 allows it to be used in a wide array of applications, including but not limited to:

  • Wireless communication systems
  • RF signal processing
  • Telecommunication infrastructure
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN761683DARG4 is no exception. It is built to meet high industry standards, ensuring long-term performance and stability across various operating conditions. With Texas Instruments' support and extensive documentation, designers can confidently integrate this IC into their projects, knowing they are backed by a reputable manufacturer.

Overall, the SN761683DARG4 from Texas Instruments represents a blend of performance, integration, and efficiency, making it an excellent choice for designers looking to create sophisticated RF solutions.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess