EN
  • EN
  • DE

SN761664DBT

Part No SN761664DBT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 38TSSOP  /  Video Tuner IC I²C 38-TSSOP Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Texas Instruments
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number SN7616
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260257-SN761664DBT
Ultra Librarian 3D Model Ultra Librarian SN761664DBT CAD Model

Description

Product Overview: SN761664DBT from Texas Instruments

The SN761664DBT is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically tailored for advanced television and set-top box applications, providing a high level of performance in signal processing.

Key Features

  • Digital Video Broadcasting (DVB) Compatibility: The SN761664DBT is designed to support the DVB standard, ensuring seamless integration with digital video broadcasting systems.
  • High Integration: This IC incorporates a multitude of features, including an RF tuner and a demodulator, which minimizes the need for external components and reduces the overall system cost and complexity.
  • Low Power Consumption: Energy efficiency is a hallmark of the SN761664DBT, making it an ideal choice for battery-powered devices or applications where power conservation is critical.
  • Versatile Interface Options: With a variety of interface options, including I2C for control, the SN761664DBT offers flexibility for system designers to connect with other components within a multimedia system.

Applications

The SN761664DBT is ideally suited for a range of applications within the consumer electronics field. These include:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Personal video recorders (PVRs)
  • Media centers and multimedia devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN761664DBT is no exception. Manufactured under stringent quality control standards, this IC is designed for long-term reliability and consistent performance in a variety of operating conditions.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools directly from the Texas Instruments website. TI also provides comprehensive technical support to assist with design-in processes, ensuring a smooth integration of the SN761664DBT into your product designs.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess