EN
  • EN
  • DE

TMCS1107A2BQDRQ1

Part No TMCS1107A2BQDRQ1
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL  22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing ±22.5A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 100mV/A
Frequency 80kHz
Linearity ±0.5%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Standard Package 2,500
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350782-TMCS1107A2BQDRQ1
Ultra Librarian 3D Model Ultra Librarian TMCS1107A2BQDRQ1 CAD Model

Description

Product Overview: TMCS1107A2BQDRQ1 from Texas Instruments

The TMCS1107A2BQDRQ1 is a precision, isolated Hall effect-based current sensor from Texas Instruments, designed for a wide range of applications requiring accurate current measurement. This robust sensor offers a high level of performance, safety, and reliability, making it suitable for automotive and industrial systems where precise current monitoring is critical.

At the heart of the TMCS1107A2BQDRQ1 is an advanced Hall sensor that can detect the magnetic field generated by the current flowing through a conductor. This allows for non-intrusive current sensing, which means the sensor does not need to be in the direct path of the current, minimizing power loss and allowing for safer, isolated measurements.

Key Features:

  • Isolation: The TMCS1107A2BQDRQ1 provides galvanic isolation, which prevents high voltages from affecting the system that monitors the current. This feature is particularly important in automotive applications where the sensor might be exposed to high-voltage environments.
  • Accuracy: With a typical accuracy of ±1%, the sensor ensures precise current measurements, which is essential for optimizing system performance and efficiency.
  • Wide Current Sensing Range: The device is capable of measuring both AC and DC currents, with a range that can accommodate various applications.
  • Temperature Performance: The sensor operates over a wide temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.
  • Automotive Qualified: The TMCS1107A2BQDRQ1 is AEC-Q100 qualified, indicating that it meets the stringent requirements of automotive reliability standards.
  • Package: It comes in a small, surface-mount 8-pin SOIC package that is easy to integrate into a variety of designs.

With its high isolation voltage, the TMCS1107A2BQDRQ1 is not only well-suited for traditional automotive applications, such as battery management systems and motor controls, but also for industrial applications that require current monitoring for safety and efficiency, like power supplies and inverters.

Overall, the TMCS1107A2BQDRQ1 from Texas Instruments is a reliable and precise current sensing solution that engineers can trust for their critical applications where performance and safety cannot be compromised.

You May Also Be Interested in

Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $14.6617
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
LEM
Current Transducer HX 03~50-P
Lowest to $33.6163
Allegro MicroSystems, LLC
SENSOR CUR HALL 13.5MT 8TSSOP / Current Sensor 13.5mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Tamura
SENSOR
Lowest to $15.3584
LEM
Current Transducer
Need more? Email Us
LEM
Current Transducer LAX SERIES
Lowest to $27.2153
LEM
Current Transducer LF 305-S
Lowest to $54.6385

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3155 $53.0480
37+ $2.7204 $100.6548
57+ $2.6354 $150.2178
79+ $2.5504 $201.4816
102+ $2.4654 $251.4708
136+ $2.2103 $300.6008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess