EN
  • EN
  • DE

HX10-P

Part No HX10-P
Manufacturer LEM
Catalog Current Transducers
Description Current Transducer HX 03~50-P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer LEM
Win Source Part Number 1182645-HX10-P
Manufacturer Homepage www.lem.co.jp/HQ/en
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HX10-P CAD Model

Description

The HX10-P from LEM is a current transducer designed for electronic measurement of DC, AC, pulsed, and mixed currents. It provides galvanic isolation between the primary (measured) current and the secondary (output) signal. This transducer is frequently used in applications requiring accurate and reliable current measurement in demanding environments.

Applications:

  • AC Variable Speed Drives
  • Static Converters for DC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Switched Mode Power Supplies (SMPS)
  • Welding Power Supplies
  • Battery Supplied Applications

Features:

  • Closed-Loop (Compensated) Current Transducer using Hall Effect Sensor
  • Galvanic Isolation between Primary and Secondary Circuits
  • Measuring Range: Up to 10 A
  • High Accuracy
  • Excellent Linearity
  • Fast Response Time
  • Low Temperature Drift
  • Compact Design

Benefits:

  • Accurate Current Measurement: The closed-loop design and Hall effect sensor provide precise and reliable current measurements.
  • Electrical Safety: Galvanic isolation protects the measurement circuitry from high voltage transients and ground loops.
  • Improved System Performance: Fast response time allows for accurate monitoring and control of rapidly changing currents.
  • Reduced System Size and Cost: Compact design simplifies integration into existing systems.
  • Reliable Operation: Low temperature drift ensures consistent performance over a wide temperature range.

Additional Details:

The HX10-P operates by sensing the magnetic field generated by the primary current flowing through an integrated core. A Hall effect sensor measures this magnetic field, and a compensation current is generated in the secondary winding to counteract the primary field. The secondary current is proportional to the primary current and provides an isolated measurement signal. The HX10-P typically requires a dual power supply (+/- 15V or +/- 12V). It is available in various mounting configurations, and provides a robust and reliable solution for current measurement in a wide range of industrial applications. The output is typically a current, proportional to the measured current, which can be easily converted to a voltage for interfacing with control systems or data acquisition equipment.

You May Also Be Interested in

LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
Tamura
SENSOR
Lowest to $15.3584
LEM
Current Transducer LF 2005-S
Lowest to $218.8905
Riedon
Current Sensors RoHS
Lowest to $297.4799
Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155
LEM
Current Transducer HY 50-P
Lowest to $32.4827
LEM
Current Transducer
Need more? Email Us
LEM
Current Transducers HAS 50 to 600-S
Lowest to $21.2942
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $8.8368

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess