EN
  • EN
  • DE

ACS37612LLUALU-010B3

Part No ACS37612LLUALU-010B3
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CUR HALL 13.5MT 8TSSOP / Current Sensor 13.5mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 13.5mT
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 10mV/g
Frequency DC ~ 120kHz
Linearity ±1%
Accuracy ±2%
Voltage - Supply 3V ~ 3.6V
Current - Supply (Max) 16mA
Temperature Range - Operating -40°C ~ 150°C (TA)
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ACS376
Standard Package 500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346979-ACS37612LLUALU-010B3
Ultra Librarian 3D Model Ultra Librarian ACS37612LLUALU-010B3 CAD Model

Description

The ACS37612LLUALU-010B3 is a bidirectional current sensor that operates at a frequency of up to 120kHz.

  • Output: Ratiometric Voltage
  • Sensitivity: 10mV/g
  • Supply Current: Up to 16mA
  • Current Sensing: 13.5mT
  • Package: 8-TSSOP
  • Series: Automotive AEC-Q100
  • Temperature Range: -40°C to 150°C
  • REACH: Unaffected

You May Also Be Interested in

LEM
Current Transducers
Lowest to $50.1428
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 5A AC/DC
Lowest to $6.3618
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 10A AC/DC
Lowest to $8.0005
Allegro MicroSystems, LLC
The Allegro ACS758 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing.
Lowest to $10.7765
Allegro MicroSystems, LLC
SENSOR CURRENT 45A 5V 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Need more? Email Us
Microtune,Inc
RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 25A AC/DC
Lowest to $8.9400
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 31A AC/DC
Lowest to $2.6671

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess