EN
  • EN
  • DE

TMCS1100A2QDR

Part No TMCS1100A2QDR
Manufacturer Texas Instruments
Catalog Current Transducers
Description PRECISION ISOLATED CURRENT SENSO  /  Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 100mV/A
Frequency 80kHz
Linearity ±0.05%
Accuracy ±0.4%
Voltage - Supply 3V ~ 5.5V
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number TMCS1100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1100A2QDRDKR,296-TMCS1100A2QDRTR,296-TMCS1100A2QDRCT
Standard Package 2,500
Win Source Part Number 1130463-TMCS1100A2QDR
Ultra Librarian 3D Model Ultra Librarian TMCS1100A2QDR CAD Model

Description

The TMCS1100A2QDR is a state-of-the-art, precision Hall-effect based current sensor module from Texas Instruments. This high-performance device offers a unique combination of accuracy, sensitivity, and reliability for current sensing applications in a wide range of industries. With its industry-leading features, the TMCS1100A2QDR is ideal for AC or DC current sensing in industrial, commercial, and communication systems.

Key Features:

  • Galvanic Isolation: The TMCS1100A2QDR provides galvanic isolation between the high-voltage bus and the low-voltage measurement interface, which ensures safety and prevents ground loops.
  • High Accuracy: With a typical accuracy of ±1%, the device delivers precise current measurements, making it suitable for critical applications where measurement accuracy is paramount.
  • Wide Bandwidth: The sensor supports a bandwidth of up to 120 kHz, enabling it to capture fast transient events and measure AC currents with high fidelity.
  • Zero Magnetic Hysteresis: The Hall-effect sensor exhibits zero magnetic hysteresis, which contributes to its repeatability and stability over time and temperature variations.
  • Low Offset: A low offset drift over temperature ensures consistent performance and reliable operation in varying environmental conditions.
  • Robust Design: Enclosed in an 8-pin SOIC package, the TMCS1100A2QDR is designed to withstand harsh industrial environments and is rated for operation from -40°C to +125°C.

Applications:

  • Motor control systems
  • Power management
  • Overcurrent protection
  • Battery management systems
  • Inverters and power supplies
  • Energy metering

The TMCS1100A2QDR is an ideal choice for engineers looking for a reliable and accurate current sensing solution. Whether it's for motor control, battery management, or power supply monitoring, this sensor ensures performance and safety are never compromised.

Product datasheets, technical specifications, and application notes are available on the Texas Instruments website to assist with the integration and use of the TMCS1100A2QDR in your project.

You May Also Be Interested in

LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
LEM
Current Transducer HX 03~50-P
Lowest to $33.6163
Allegro MicroSystems, LLC
SENSOR CUR HALL 13.5MT 8TSSOP / Current Sensor 13.5mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $8.8368
Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
LEM
Current Transducer
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 65A 16SOIC / Current Sensor 65A 1 Channel Hall Effect, Differential Bidirectional 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8044 $53.2616
33+ $3.1216 $103.0128
50+ $3.0240 $151.2000
69+ $2.9265 $201.9285
89+ $2.8289 $251.7721
119+ $2.5363 $301.8197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess