EN
  • EN
  • DE

TMAG5273A2QDBVT

Part No TMAG5273A2QDBVT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description LOW-POWER LINEAR 3D HALL-EFFECT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203980-TMAG5273A2QDBVT
Manufacturer Texas Instruments
Category Sensors, Transducers- Magnetic Sensors Linear, Compass (ICs)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Hall Effect
Output Type I²C
Sensing Range ±133mT ~ ±266mT
Voltage - Supply 1.7V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TA)
Features Sleep Mode, Temperature Compensated
Ultra Librarian 3D Model Ultra Librarian TMAG5273A2QDBVT CAD Model

Description

The TMAG5273A2QDBVT is a state-of-the-art linear Hall-effect sensor developed by Texas Instruments, designed to provide high-precision magnetic field measurements. This sensor is a part of TI's extensive range of advanced sensing solutions, tailored for a variety of applications across multiple industries.

Key Features

  • High Sensitivity: The TMAG5273A2QDBVT offers exceptional sensitivity to magnetic fields, enabling accurate readings even in low magnetic field environments.
  • Wide Range: It operates over a broad magnetic field range, making it suitable for diverse applications from consumer electronics to industrial automation.
  • Low Power Consumption: Designed for efficiency, this sensor consumes minimal power, which is critical for battery-powered and energy-sensitive applications.
  • Small Footprint: The compact SOT-23 package allows for easy integration into space-constrained designs without compromising performance.
  • Temperature Range: It functions reliably across a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Output Options: The sensor provides versatile output options, including analog voltage proportional to the magnetic field detected, facilitating ease of use and integration with other system components.

Applications

The TMAG5273A2QDBVT is ideal for a variety of applications, including:

  • Position sensing in industrial controls
  • Rotation detection in motors and encoders
  • Current sensing in power management systems
  • Magnetic field measurement in medical equipment
  • Proximity detection in consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMAG5273A2QDBVT is no exception. It is built to meet high industry standards, ensuring long-term reliability and performance in critical applications. With robust construction and advanced manufacturing processes, this sensor is designed to deliver consistent results and operate effectively under challenging conditions.

For engineers and designers looking for a reliable and precise magnetic field sensing solution, the TMAG5273A2QDBVT from Texas Instruments represents a top-tier option that combines performance, efficiency, and versatility.

You May Also Be Interested in

Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.8797
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP SSO-4-1 / Digital Switch Special Purpose Open Collector Hall Effect PG-SSO-4-1
Lowest to $1.6916
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5279 $50.1505
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4061 $201.0195
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,140 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess