EN
  • EN
  • DE

TLE49215UHALA1

Part No TLE49215UHALA1
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAG SWITCH SPEC PURP SSO-4-1 / Digital Switch Special Purpose Open Collector Hall Effect PG-SSO-4-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Cut Tape (CT),Tape & Box (TB)
Function Special Purpose
Technology Hall Effect
Sensing Range 0mT Trip, 0mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 4.5V ~ 24V
Current - Supply (Max) 8.8mA
Current - Output (Max) 50mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package PG-SSO-4-1
Package / Case 4-SIP, SSO-4-1
Base Product Number TLE49215
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names INFINFTLE49215UHALA1,TLE4921-5UINTB,TLE4921-5UINTB-ND,TLE49215U,TLE4921-5U,TLE49215UBALA1,TLE4921-5U-ND,2156-TLE49215UHALA1,TLE49215UXA,SP000013593,TLE49215UHALA1TB,TLE49215UHALA1CT,TLE49215UX,TLE4921-5UINCT,TLE4921-5UINCT-ND
Standard Package 2,000
Win Source Part Number 984808-TLE49215UHALA1
Ultra Librarian 3D Model Ultra Librarian TLE49215UHALA1 CAD Model

Description

The Infineon Technologies TLE49215UHALA1 is a temperature compensated hall effect sensor with a sensing range of 0mT trip and 0mT release.

  • Output Type: Open collector
  • Current Supply (max): 8.8mA
  • Package: 4-SIP, SSO-4-1
  • Operating Temperature Range: -40°C to 150°C (TJ)
  • Series: Automotive, AEC-Q100
  • Market Status: Open market
  • MSL Level: Unlimited

You May Also Be Interested in

Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Micronas GmbH
TO92-UT
Need more? Email Us
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6916 $50.7480
75+ $1.3880 $104.1000
115+ $1.3446 $154.6290
155+ $1.3012 $201.6860
200+ $1.2578 $251.5600
270+ $1.1277 $304.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,590 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess