EN
  • EN
  • DE

OPA376AQDBVRQ1

Part No OPA376AQDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Noise, Low Quiescent Current, Precision Operational Amplifier e-trim™ Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, e-trim
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 5.5MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 5μV
Operating Supply Current 760μA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.2 V ~ 5.5 V, ±1.1 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1233708-OPA376AQDBVRQ1
Manufacturer Homepage www.ti.com
Family Name OPA376-Q1
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA376AQDBVRQ1 CAD Model

Description

Overview of Texas Instruments OPA376AQDBVRQ1

The OPA376AQDBVRQ1 is a high-performance, precision operational amplifier from Texas Instruments, designed specifically for automotive and industrial applications. This op-amp delivers a unique blend of low noise, high speed, and precision, making it an ideal choice for a wide range of applications, including sensor signal conditioning, active filtering, and data acquisition systems.

Key Features

  • High Precision: The OPA376AQDBVRQ1 boasts excellent dc precision with a low offset voltage of 25 µV (max) and a low offset drift of 0.1 µV/°C (max), ensuring accurate signal amplification over a wide temperature range.
  • Low Noise: With a low noise density of 7.5 nV/√Hz at 1 kHz, this op-amp minimizes signal distortion and provides a clean amplification, crucial for high-fidelity applications.
  • Wide Bandwidth: It features a bandwidth of 5.5 MHz, which allows for fast signal processing and is suitable for high-speed filtering and amplification tasks.
  • Stable Operation: The OPA376AQDBVRQ1 is designed for stable operation without external compensation, even with capacitive loads up to 10 pF.
  • Low Quiescent Current: The device operates with a low quiescent current of 950 µA (typ), contributing to energy efficiency in battery-powered devices.

Automotive Grade Quality

As a Q1 device, the OPA376AQDBVRQ1 meets the stringent requirements of the automotive industry, ensuring reliability and performance under harsh conditions. It is qualified for automotive applications according to AEC-Q100 standards, which test for temperature, humidity, and other environmental stresses.

Packaging and Temperature Range

This operational amplifier is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. It operates over an extended temperature range of −40°C to +125°C, accommodating the thermal challenges commonly found in automotive and industrial environments.

Applications

The OPA376AQDBVRQ1 is versatile and can be used in various applications such as:

  • Automotive sensor interfaces
  • Electronic power steering
  • Transmission control modules
  • Analog-to-digital converter (ADC) drivers
  • Portable and battery-powered equipment

With its robust feature set, the OPA376AQDBVRQ1 from Texas Instruments stands out as a high-quality, reliable choice for designers seeking an operational amplifier that delivers precision, efficiency, and durability.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1027 $50.4648
58+ $1.7253 $100.0674
90+ $1.6713 $150.4170
124+ $1.6174 $200.5576
160+ $1.5635 $250.1600
215+ $1.4018 $301.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,380 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess