EN
  • EN
  • DE

LM7121IMX

Part No LM7121IMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 235 MHz Tiny Low Power Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 1300V/μs
Gain Bandwidth Product 175MHz
-3db Bandwidth 235MHz
Current - Input Bias 5.2μA
Voltage - Input Offset 900μV
Supply Current 5.3mA
Current - Output / Channel 71mA
Supply Voltage , Single/Dual (±) 4.5V ~ 33V, ±2.25V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM7121
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200618-LM7121IMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7121IMX CAD Model

Description

The LM7121IMX is a high-speed, voltage feedback amplifier designed by Texas Instruments. This component is part of their precision amplifier range and is known for its exceptional speed-to-power ratio, making it ideal for high-frequency applications. The LM7121IMX operates with a wide supply range and boasts a high slew rate, which is critical for maintaining signal fidelity in fast-switching circuits.

Key Features

  • High-Speed Performance: With a 410 MHz unity-gain bandwidth, the LM7121IMX is suited for applications requiring fast operational speeds.
  • Low Power Consumption: Despite its high-speed capabilities, it consumes a low amount of power, enhancing system efficiency and making it suitable for power-sensitive designs.
  • Wide Supply Range: It can operate over a supply range of ±2.5V to ±15V, accommodating various levels of power supplies and ensuring versatile use across different platforms.
  • High Slew Rate: A slew rate of 1700 V/µs ensures rapid voltage changes are handled with minimal signal distortion, which is crucial for high-speed data acquisition and video processing applications.
  • Stable Operation: It is capable of driving capacitive loads, which is important for stability in feedback amplifier configurations.

Applications

The LM7121IMX is adept at handling a range of applications that require precision and speed. Some of its common applications include:

  • High-speed data acquisition systems
  • Video and broadcast equipment
  • Telecommunication devices
  • Active filters and amplifiers
  • ADC/DAC buffer amplifiers

Product Specifications

The LM7121IMX comes in a compact surface-mount package, specifically, the 8-pin SOIC (Small Outline Integrated Circuit) package. Its small footprint allows for high-density mounting and is suitable for automated assembly processes. The product is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Conclusion

Overall, the LM7121IMX from Texas Instruments is an excellent choice for anyone in need of a high-speed, low-power, and reliable voltage feedback amplifier. Its versatile power supply range and ability to drive capacitive loads make it a robust option for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8548 $51.3864
43+ $2.3424 $100.7232
67+ $2.2692 $152.0364
92+ $2.1960 $202.0320
118+ $2.1228 $250.4904
158+ $1.9032 $300.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess