EN
  • EN
  • DE

DRV5053RAQDBZRQ1

Part No DRV5053RAQDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG SOT23-3 / Automotive Analog-Bipolar Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±18mT
Supply Voltage (V) 2.7V ~ 38V
Current - Supply (Maximum) 3.6mA
Current - Output (Maximum) 2.3mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C
Features Temperature Compensated
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806270-DRV5053RAQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5053RAQDBZRQ1 CAD Model

Description

DRV5053RAQDBZRQ1 Hall Effect Sensor by Texas Instruments

The DRV5053RAQDBZRQ1 is a high-precision, analog bipolar Hall effect sensor from Texas Instruments, designed for a variety of applications where accurate position sensing is crucial. This sensor operates by detecting magnetic flux density, enabling contactless sensing in the presence of a magnetic field. Its analog output provides a voltage that is proportional to the applied magnetic flux density, allowing for easy integration with microcontrollers and analog-to-digital converters.

One of the key features of the DRV5053RAQDBZRQ1 is its wide voltage range, operating from 2.7V to 38V, which makes it suitable for both low-voltage and high-voltage applications. This flexibility ensures that it can be used in diverse environments, from battery-powered devices to industrial equipment.

The sensor's linear output characteristic and high sensitivity make it ideal for precise position sensing, with an output that varies linearly with the magnetic field strength. The DRV5053RAQDBZRQ1 is also designed to reject common-mode fields, ensuring accurate and stable readings even in the presence of stray magnetic fields that may be present in industrial settings.

With its robust design, the DRV5053RAQDBZRQ1 is able to operate over a wide temperature range of -40°C to 125°C, which is critical for applications that may experience extreme temperature variations. Its small package size, the SOT-23 (DBZ), allows for compact PCB designs and is favorable for space-constrained applications.

Additional features of the DRV5053RAQDBZRQ1 include a fast power-on time and low quiescent current, which help to minimize power consumption, making it an excellent choice for portable and battery-operated devices. Its automotive qualification (Q1) indicates that it meets the stringent quality and reliability standards required for automotive applications, although it is also well-suited for consumer electronics, industrial automation, and other sectors requiring reliable magnetic field detection.

Overall, the DRV5053RAQDBZRQ1 from Texas Instruments is a versatile and reliable Hall effect sensor that provides precise, contactless position sensing for a wide range of applications.

You May Also Be Interested in

Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Melexis Technologies NV
MAGNETIC SWITCH SPEC PURP 4SIP / Hall Effect Sensor 25mA 12V Automotive Bulk
Lowest to $13.0573
Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.5003
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess