EN
  • EN
  • DE

HGDFPT031B

Part No HGDFPT031B
Manufacturer ALPS Electric
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-3
RoHS Compliant
Win Source Part Number 1062780-HGDFPT031B
Categories Magnetic Sensors - Linear,Compass(ICs)
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HGDFPT031B CAD Model

Description

The HGDFPT031B is a magnetic sensor IC manufactured by ALPS Electric, specifically designed for linear and compass applications. These sensors are used to detect magnetic fields and provide precise measurements, making them essential components in various navigation, positioning, and control systems.

Applications:

  • Electronic Compasses
  • Navigation Systems
  • Position Detection
  • Angle Measurement
  • Robotics

Features:

  • High Sensitivity: Accurately detects weak magnetic fields.
  • Linear Output: Provides a linear voltage output proportional to the magnetic field strength.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Size: Allows for integration into compact devices.
  • Stable Performance: Provides reliable measurements over a wide temperature range.

Benefits:

  • Precise Measurement: Enables accurate navigation and positioning.
  • Compact Design: Facilitates integration into space-constrained applications.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.
  • Reliable Operation: Stable performance ensures consistent measurements in various environmental conditions.
  • Cost-Effective Solution: Provides a high-performance sensing solution at a competitive price.

Additional Details:

The HGDFPT031B utilizes a magnetoresistive (MR) element to detect magnetic fields. The sensor's output voltage varies linearly with the applied magnetic field. Detailed specifications regarding sensitivity, linearity, and temperature characteristics can be found in the product datasheet. ALPS Electric is a well-known manufacturer of electronic components, including sensors, switches, and encoders. The HGDFPT031B offers a robust and reliable solution for magnetic field sensing in a wide range of applications.

You May Also Be Interested in

Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.5003
Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / DRV425 Fluxgate Magnetic-Field Sensor
Lowest to $8.5015
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess