EN
  • EN
  • DE
  • IT

QSB363

Part No QSB363
Manufacturer ON Semiconductor
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 940NM TOP VIEW AXL  /  Phototransistors 940nm Top View Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Mfr onsemi
Package Bulk
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Dark (Id) (Max) 100 nA
Wavelength 940nm
Viewing Angle 24°
Power - Max 75 mW
Mounting SMD (SMT)
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case Axial
Base Product Number QSB363
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Other Names QSB363-NDR
Standard Package 1,000
Win Source Part Number 1112149-QSB363
Ultra Librarian 3D Model Ultra Librarian QSB363 CAD Model

Description

The QSB363 is a high-performance silicon phototransistor manufactured by ON Semiconductor, a leader in semiconductor solutions. Designed with a focus on reliability and efficiency, this phototransistor is capable of converting light into electrical signals with high precision. It is ideal for a wide range of applications, including but not limited to, optical switches, light detection, and signal processing.

Key Features

  • High Sensitivity: The QSB363 phototransistor is highly sensitive to visible and near-infrared light, which makes it suitable for applications that require accurate light detection.
  • Wide Spectral Response: With a broad spectral response range, this device can operate efficiently across different wavelengths of light.
  • Miniature Package: It comes in a compact, clear epoxy package that allows for easy integration into a variety of electronic systems without taking up significant space.
  • High Collector-Emitter Voltage: The device supports a high collector-emitter voltage, offering stable performance in a range of operating conditions.
  • Low Saturation Voltage: The low saturation voltage characteristic ensures that the phototransistor can operate at low power levels, enhancing energy efficiency.

Applications

  • Optoelectronic switching
  • Light detection and measurement
  • Industrial automation
  • Consumer electronics
  • Security systems

The QSB363 from ON Semiconductor is a versatile component that offers designers the flexibility and performance needed to create sophisticated optoelectronic systems. Its robust design and high-quality construction ensure long-term reliability, making it a preferred choice for engineers and professionals looking for a dependable phototransistor solution.

You May Also Be Interested in

Lite-On Inc.
PHOTOTRAN NPN 5MM IR DARK
Lowest to $0.0979
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 0805 / Phototransistors 570nm Top View 0805 (2012 Metric)
Lowest to $1.3138
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA / Phototransistors Top View TO-206AA, TO-18-3 Metal Can
Need more? Email Us
Lite-On Inc.
PHOTOTRANSISTOR PIN .100" 2UA
Lowest to $0.3739
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 830NM TOP TO206AA / Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.4300
ON Semiconductor
SENSOR PHOTO 940NM TOP VIEW AXL / Phototransistors 940nm Top View Axial
Need more? Email Us
Vishay
REFLECTIVE SENSOR WITH PTR OUTPU / Reflective Optical Sensor 0.02" (0.5mm) 4-SMD Module
Lowest to $0.6654
Everlight Electronics Co Ltd
The PT908-7B is a high speed and high sensitivity single photo transistor molded in a black plastic package with spherical side view lens
Lowest to $0.1888
Lite-On Inc.
PHOTOTRAN NPN 3MM IR DARK
Lowest to $0.1032

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess