EN
  • EN
  • DE

TMAG5110A2AQDBVRQ1

Part No TMAG5110A2AQDBVRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description TMAG5110-Q1 / Digital Switch Latch Open Drain Hall Effect SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 2.6mT Trip, -2.6mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 38V
Current - Supply (Max) 8mA
Current - Output (Max) 10mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356003-TMAG5110A2AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TMAG5110A2AQDBVRQ1 CAD Model

Description

The TMAG5110A2AQDBVRQ1 is a high-precision, digital Hall-effect sensor designed and manufactured by Texas Instruments, tailored specifically for the demanding requirements of the automotive industry. This advanced sensor is part of TI's extensive range of magnetic sensors, offering reliable performance in a wide array of applications, from position sensing to motor control.

Key Features

  • High Accuracy: The TMAG5110A2AQDBVRQ1 boasts superior accuracy in magnetic field detection, ensuring precise readings for critical applications.
  • Wide Range of Supply Voltage: It operates over a broad supply voltage range, accommodating various automotive power systems without the need for additional voltage regulation.
  • Robust Temperature Performance: With an operating temperature range designed to withstand harsh automotive environments, this sensor maintains consistent performance across extreme temperature variations.
  • Compact Package: The sensor comes in a small, leaded SOT-23 package, making it suitable for space-constrained applications.
  • Automotive Qualification: The TMAG5110A2AQDBVRQ1 meets the AEC-Q100 standard, which is a critical qualification for automotive-grade components, ensuring reliability and longevity in vehicular applications.

Applications

The versatility of the TMAG5110A2AQDBVRQ1 allows it to be used in a variety of automotive applications, including but not limited to:

  • Position and speed sensing in electric power steering systems
  • Brake and pedal positioning systems
  • Transmission shift position detection
  • Motor control systems for electric and hybrid vehicles

Technical Specifications

Parameter Value
Supply Voltage (VCC) 1.65V to 3.6V
Operating Temperature Range -40°C to +125°C
Package Type SOT-23
Qualification AEC-Q100

The TMAG5110A2AQDBVRQ1 by Texas Instruments represents a blend of precision, durability, and flexibility, making it an excellent choice for automotive sensor applications that demand the highest standards of performance.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8751 $52.5060
140+ $0.7181 $100.5340
220+ $0.6956 $153.0320
300+ $0.6732 $201.9600
385+ $0.6508 $250.5580
515+ $0.5834 $300.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess