EN
  • EN
  • DE

TM4C1290NCPDTI3R

Part No TM4C1290NCPDTI3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage - Operating 2.97V ~ 3.63V
Data Converters A/D 20x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Base Product Number TM4C1290
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-43658-6,296-43658-1,296-43658-2,TM4C1290NCPDTI3R-ND
Standard Package 1,000
Win Source Part Number 972421-TM4C1290NCPDTI3R
Ultra Librarian 3D Model Ultra Librarian TM4C1290NCPDTI3R CAD Model

Description

Product Overview: TM4C1290NCPDTI3R

The TM4C1290NCPDTI3R is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial applications and optimized for connectivity solutions. This advanced MCU is part of the Tiva™ C Series, which is renowned for robust operation, rich communication features, and flexible interfacing options.

At the heart of the TM4C1290NCPDTI3R is a powerful ARM® Cortex®-M4 processor with a floating-point unit, running at speeds up to 120 MHz. This processor provides the computational power necessary for complex algorithms and control systems, making it an ideal choice for applications requiring intense data processing and real-time operation.

This MCU is equipped with an extensive set of peripherals that enhance its connectivity capabilities. It includes dual Ethernet MACs with IEEE 1588 Precision Time Protocol support, USB 2.0 Host/Device/OTG, CAN, I2C, SPI, and UART interfaces. These features enable the TM4C1290NCPDTI3R to easily communicate with other devices and networks, facilitating the creation of interconnected systems.

With 1MB of flash memory and 256KB of SRAM, the TM4C1290NCPDTI3R offers ample storage for application code and data. It also supports external memory interfaces for additional storage options. The MCU's integrated memory protection unit ensures secure and reliable operation, which is critical for industrial applications.

The TM4C1290NCPDTI3R is designed with robustness in mind, featuring a wide operating temperature range and a variety of built-in hardware diagnostics and system safety features. These include a watchdog timer, brown-out reset, and power-on reset circuits, which contribute to the overall system reliability.

For development and debugging, Texas Instruments provides comprehensive software support, including the TivaWare™ software suite, which offers libraries, example code, and documentation to accelerate the development process. With its feature-rich capabilities and solid support resources, the TM4C1290NCPDTI3R is a versatile and reliable choice for engineers looking to build advanced industrial, networking, or communication systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1614 $60.8070
11+ $9.9786 $109.7646
16+ $9.6667 $154.6672
22+ $9.3549 $205.8078
28+ $9.0431 $253.2068
38+ $8.1076 $308.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess