EN
  • EN
  • DE

SN75LVDM976DLG4

Part No SN75LVDM976DLG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 9-CHANNEL DUAL-MODE TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256379-SN75LVDM976DLG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LVDM976DLG4 CAD Model

Description

The SN75LVDM976DLG4 is a robust differential line driver and receiver product from Texas Instruments, designed to meet the stringent requirements of high-speed data transmission systems. This integrated circuit is a part of the LVDM (Low-Voltage Differential Mode) family, which is known for its low power consumption and high noise immunity, making it an ideal choice for a wide range of applications including industrial, telecom, and networking.

Key Features

  • High-Speed Operation: This device is capable of operating at significant speeds, which is essential for modern data-intensive applications.
  • Low-Voltage Differential Signaling (LVDS): The SN75LVDM976DLG4 uses LVDS technology, which allows for high-speed data transmission while minimizing electromagnetic interference and power consumption.
  • Compatibility: It is designed to be compatible with the TIA/EIA-644 LVDS Standard, ensuring interoperability with other standard-compliant devices.
  • Robust Protection: The device includes protection against electrostatic discharge (ESD), enhancing its durability and reliability in harsh environments.
  • Wide Operating Temperature Range: The SN75LVDM976DLG4 is capable of operating over an extended temperature range, suitable for industrial applications.

Applications

The versatility of the SN75LVDM976DLG4 makes it suitable for a variety of applications, such as:

  • High-speed data communication in telecom and networking equipment
  • Industrial control and automation systems
  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Computer peripheral interfacing

Package and Quality

Encased in a PowerPAD™ package, the SN75LVDM976DLG4 ensures efficient thermal performance and a compact footprint on the PCB. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring performance and reliability for critical applications.

With its combination of speed, efficiency, and robustness, the SN75LVDM976DLG4 from Texas Instruments stands out as a superior choice for engineers and designers looking to implement high-speed differential data transmission in their systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess