EN
  • EN
  • DE

TM4C123BE6PZIR

Part No TM4C123BE6PZIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 3.63V
Data Converters A/D 22x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number TM4C123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1016611-TM4C123BE6PZIR
Ultra Librarian 3D Model Ultra Librarian TM4C123BE6PZIR CAD Model

Description

The TM4C123BE6PZIR is a high-performance microcontroller from Texas Instruments, designed for a broad range of applications. This microcontroller is part of the TM4C series, which is renowned for its advanced connectivity features, robust operation, and efficient power management capabilities.

Key Features

  • Core: The TM4C123BE6PZIR is built around a 32-bit ARM® Cortex®-M4 core with a floating-point unit (FPU). This core operates at up to 80 MHz, providing the computational power necessary for complex algorithms and control systems.
  • Memory: It comes with a generous 256KB of Flash memory and 32KB of SRAM, ensuring ample space for application code and data storage.
  • I/O and Peripherals: A wide range of peripherals are integrated, including serial communication interfaces such as UART, I2C, SPI, and CAN, as well as USB 2.0 Full-Speed Device/Host/OTG. The microcontroller also features advanced timer modules, ADCs, and analog comparators for versatile control and sensing applications.
  • Hibernation Module: To facilitate ultra-low power consumption, it includes a hibernation module that allows the device to save state and enter a low-power mode, from which it can wake up quickly in response to external events.
  • Robustness: The device is designed to perform reliably in harsh environments and includes protection against under-voltage, over-temperature, and other fault conditions.
  • Packaging: TM4C123BE6PZIR is offered in a 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while still providing numerous GPIOs for interface flexibility.

Applications

The TM4C123BE6PZIR is ideal for a variety of industrial and consumer applications, including but not limited to:

  • Industrial control systems
  • Home and building automation
  • Automotive and transportation systems
  • Medical devices
  • Embedded audio and voice recognition

Development Support

Texas Instruments offers comprehensive development support for the TM4C123BE6PZIR with software libraries, development kits, and the TivaWare™ software package that includes drivers, middleware, and example applications to jumpstart any project.

With its robust set of features and support for a wide range of applications, the TM4C123BE6PZIR microcontroller is a versatile and reliable choice for engineers and designers looking to create sophisticated systems with stringent power and space requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2232 $51.6696
8+ $14.1318 $113.0544
11+ $13.6902 $150.5922
16+ $13.2486 $211.9776
20+ $12.8070 $256.1400
27+ $11.4821 $310.0167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess