EN
  • EN
  • DE

TLV9032QPWRQ1

Part No TLV9032QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description AUTOMOTIVE, 1.65-V TO 5.5-V, PRE / Comparator General Purpose Push-Pull, Rail-to-Rail 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 2
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 30µA
CMRR, PSRR (Typ) 70dB CMRR, 95dB
Propagation Delay (Max) 100ns
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Mounting Surface Mount
Supplier Device Package 8-TSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV9032QPWRQ1CT,296-TLV9032QPWRQ1TR,296-TLV9032QPWRQ1DKR
Standard Package 2,000
Win Source Part Number 1319857-TLV9032QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TLV9032QPWRQ1 CAD Model

Description

Product Overview: TLV9032QPWRQ1 from Texas Instruments

The TLV9032QPWRQ1 is a high-performance, automotive-grade operational amplifier from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This op-amp is part of the TLV903x family, which is known for its low-voltage operation and rail-to-rail input/output capabilities.

Key Features

  • Wide Supply Range: The TLV9032QPWRQ1 operates on a supply voltage ranging from 1.8V to 5.5V, making it suitable for a variety of automotive applications where power supply levels can vary.
  • Rail-to-Rail Input/Output: This feature allows for a wider dynamic range, enabling the op-amp to handle signals that approach the power supply levels, thus maximizing the effective signal range in low-voltage applications.
  • Low Input Bias Current: The device exhibits an exceptionally low input bias current, which is critical for high-impedance sensor interfaces and precision applications.
  • EMI Filtered Inputs: With integrated Electromagnetic Interference (EMI) filtering, the TLV9032QPWRQ1 is less susceptible to noise, making it ideal for harsh automotive environments where EMI can be a significant concern.
  • Extended Temperature Range: It is designed to operate over an extended temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Robust Protection Features: The device includes overcurrent protection and is designed to be robust against electrostatic discharge (ESD) events.

Applications

The TLV9032QPWRQ1 is particularly well-suited for automotive applications, including sensor signal conditioning, battery-powered devices, and active filtering. Its robust design also makes it an excellent choice for industrial and telecommunication applications, where precision and durability are crucial.

Quality and Reliability

As a Q1-grade product, the TLV9032QPWRQ1 meets the stringent quality standards required for automotive applications. It is manufactured in Texas Instruments' state-of-the-art facilities, ensuring high reliability and performance consistency.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6371 $50.1049
47+ $2.1638 $101.6986
72+ $2.0962 $150.9264
99+ $2.0285 $200.8215
128+ $1.9609 $250.9952
171+ $1.7581 $300.6351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess