EN
  • EN
  • DE

TLV9022DSGR

Part No TLV9022DSGR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8WSON / Comparator General Purpose Open-Drain, Rail-to-Rail 8-WSON (2x2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Mfr Texas Instruments
Series -
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 30µA
CMRR, PSRR (Typ) 70dB CMRR, 95dB
Propagation Delay (Max) 100ns
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 8-WSON (2x2)
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1383642-TLV9022DSGR
Ultra Librarian 3D Model Ultra Librarian TLV9022DSGR CAD Model

Description

Product Overview: Texas Instruments TLV9022DSGR

The Texas Instruments TLV9022DSGR is a state-of-the-art dual operational amplifier (op-amp) that offers a perfect blend of performance and power efficiency. This device is designed for a wide array of applications, including sensor signal conditioning, active filtering, and audio processing, making it a versatile component for both industrial and consumer electronics.

Key Features

  • Low Power Consumption: The TLV9022DSGR is optimized for low-power operations, making it ideal for battery-powered devices and applications where power efficiency is critical.
  • Wide Supply Range: With a supply voltage range of 2.7V to 5.5V, the op-amp is flexible for use in various circuit configurations and compatible with a broad range of other electronic components.
  • Rail-to-Rail Output: The device provides rail-to-rail output swing, which allows for maximum dynamic range within the given supply voltage. This feature is particularly useful for analog-to-digital converter (ADC) driving and other applications requiring a wide output swing.
  • High Gain Bandwidth: The op-amp offers a high gain bandwidth product, ensuring that it can handle a wide range of frequencies without significant signal degradation.
  • Stable Operation: It is designed for stability and reliability, ensuring consistent performance across a variety of conditions and applications.

Applications

  • Portable and Battery-Powered Devices
  • Signal Conditioning Circuits
  • Active Filters and Audio Processing
  • Data Acquisition Systems
  • Medical Instrumentation

The TLV9022DSGR comes in a compact DSG (WSON) package, which allows for a minimal footprint on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications. Its robust design ensures that it can operate effectively in the challenging conditions often encountered in industrial environments.

With its combination of low power consumption, wide supply range, rail-to-rail output, high gain bandwidth, and stability, the TLV9022DSGR from Texas Instruments is an excellent choice for designers looking to optimize their analog circuitry in both performance and size.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7078 $51.4482
46+ $2.2218 $102.2028
70+ $2.1524 $150.6680
97+ $2.0829 $202.0413
125+ $2.0135 $251.6875
167+ $1.8052 $301.4684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,210 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess