EN
  • EN
  • DE

ISO6762FDWR

Part No ISO6762FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description GENERAL PURPOSE, 50-MBPS, SIX-CH / CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series ISO676x
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type CAN, RS232, RS485, SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 4.5ns, 4.5ns (Max)
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6762
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354495-ISO6762FDWR
Ultra Librarian 3D Model Ultra Librarian ISO6762FDWR CAD Model

Description

Introducing the ISO6762FDWR Digital Isolator from Texas Instruments

The ISO6762FDWR is a state-of-the-art digital isolator designed by Texas Instruments to provide high electromagnetic immunity and low emissions at low power consumption while isolating CMOS or LVCMOS digital I/Os. This product is a part of TI's ISO67xx family of high-performance, six-channel digital isolators which are essential components for industrial communication systems, medical equipment, and other applications where signal integrity and isolation are critical.

Key Features

  • Robust Isolation: With an isolation voltage of 5000 Vrms for 1 minute per UL, the ISO6762FDWR ensures protection against high voltage spikes and transients, making it ideal for safety-critical applications.
  • High Data Rates: It supports data rates up to 100 Mbps, ensuring fast and reliable data transfer between isolated domains.
  • Low Power Consumption: The device is designed for energy efficiency, which is especially beneficial in power-sensitive applications.
  • Wide Temperature Range: Operating temperature ranges from -40°C to +125°C, allowing the device to function reliably in extreme conditions.
  • Fail-Safe Design: Outputs default to a high state when the input power supply is not applied, thereby ensuring a predictable device status during power-up or power-down sequences.
  • Compatibility: The ISO6762FDWR is compatible with various voltages, supporting 2.25 V to 5.5 V supply levels on both sides of the isolator.

Applications

The versatility of the ISO6762FDWR makes it suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI, I2C, or UART interfaces
  • Motor control circuits
  • Power supply and battery management systems

Package and Quality

The ISO6762FDWR comes in a compact, surface-mount 16-SOIC wide-body package, which is ideal for space-constrained applications. Texas Instruments is committed to the highest quality and reliability standards, and this product is no exception, meeting or exceeding industry requirements for performance and longevity.

With its combination of high-speed data transfer, robust isolation, and low power consumption, the ISO6762FDWR from Texas Instruments is the go-to solution for engineers looking to enhance their system's safety and reliability without compromising on performance.

You May Also Be Interested in

NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8724 $51.7032
43+ $2.3569 $101.3467
66+ $2.2832 $150.6912
91+ $2.2096 $201.0736
118+ $2.1359 $252.0362
157+ $1.9150 $300.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess