EN
  • EN
  • DE

TMDSIDK437X

Part No TMDSIDK437X
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AM4377/AM4379 EVAL BRD / AM4377, AM4379 Sitara™ ARM® Cortex®-A9 MPU Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Box
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A9
Utilized IC / Part AM4377, AM4379
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment Code Composer Studio
Base Product Number TMDSIDK437
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1341908-TMDSIDK437X
Ultra Librarian 3D Model Ultra Librarian TMDSIDK437X CAD Model

Description

The Texas Instruments TMDSIDK437X is a highly versatile development kit designed for innovators and engineers who are looking to explore the capabilities of the Sitara™ AM437x processors. This development platform is ideal for creating applications within industrial automation, human machine interface (HMI), networking, and consumer electronics, among other advanced digital computing environments.

Key Features:

  • Powerful Processing: At the heart of the TMDSIDK437X is the Sitara™ AM437x processor, which integrates an ARM® Cortex®-A9 core with speeds up to 1GHz. This powerful processor is suitable for a wide range of applications requiring high performance and low power consumption.
  • Robust Connectivity: The kit includes multiple connectivity options such as Gigabit Ethernet, Wi-Fi, Bluetooth, and USB to ensure seamless integration with a variety of peripherals and networks.
  • Rich User Interface: Featuring a capacitive touch screen display, developers can create intuitive user interfaces for their applications. The development kit also supports additional displays through HDMI for a richer multimedia experience.
  • Extensive Expansion: With an array of expansion headers and connectors, the TMDSIDK437X is designed for modularity and scalability. This allows for easy addition of extra functionalities through daughter cards and custom-designed hardware.
  • Comprehensive Software Support: Texas Instruments provides a robust software ecosystem including Linux and Android support, allowing developers to jump-start their projects with ease.
  • Development Tools: The kit comes with a suite of development tools, including Code Composer Studio™ IDE and various software libraries, to accelerate development cycles and bring products to market faster.

Whether you are developing sophisticated industrial controllers, designing next-generation HMI panels, or innovating within the Internet of Things (IoT) space, the TMDSIDK437X development kit offers a solid foundation for your project. Its combination of processing power, connectivity, and software support makes it a go-to choice for developers looking to push the boundaries of what's possible with embedded systems.

For detailed technical specifications, support documents, and ordering information, please visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess