EN
  • EN
  • DE

SN65LVDS16EVM

Part No SN65LVDS16EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Interface
Function LVDS, Buffer/Repeater
Utilized IC / Part SN65LVDS16
Supplied Contents Board(s)
Base Product Number SN65L
Other Names 296-17857,296-17857R,-296-17857,-296-17857,-SN65LVDS16EVMR
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284378-SN65LVDS16EVM
Ultra Librarian 3D Model Ultra Librarian SN65LVDS16EVM CAD Model

Description

Overview of SN65LVDS16EVM

The SN65LVDS16EVM from Texas Instruments is a high-performance evaluation module designed to showcase the functionality and capabilities of the SN65LVDS16 SerDes (Serializer/Deserializer) receiver. This tool is essential for designers and engineers who require a reliable and efficient means of converting serialized high-speed data streams back into parallel data formats, making it a valuable component in digital communication systems.

Key Features

  • High-Speed Performance: The SN65LVDS16 receiver supports data rates up to 400 Mbps, ensuring robust operation for high-speed data communication applications.
  • Low Power Consumption: Designed for efficiency, the device consumes minimal power, which is crucial for battery-operated and power-sensitive systems.
  • Robust Signal Integrity: The EVM provides excellent signal integrity due to its low-jitter and high noise immunity characteristics, making it suitable for noisy industrial environments.
  • Easy-to-Use Interface: Equipped with user-friendly connectors and test points, the EVM allows for straightforward evaluation and testing of the SN65LVDS16's features.

Applications

The SN65LVDS16EVM is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Networking Equipment
  • High-Speed Data Acquisition Systems
  • Computer Peripherals
  • Industrial Control Systems

Design and Development Support

The evaluation module comes with comprehensive documentation, including a user guide and schematic diagrams, to assist in the quick setup and use of the board. Additionally, Texas Instruments provides technical support and online resources to help accelerate development and troubleshooting processes.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN65LVDS16EVM is no exception. Built with high-quality components and subjected to rigorous testing, users can trust in the reliability and longevity of this evaluation module for their critical design projects.

In summary, the SN65LVDS16EVM is an indispensable tool for engineers looking to evaluate the SN65LVDS16 SerDes receiver's performance and integrate it into their high-speed communication systems. With its high-speed capabilities, low power consumption, and robust design, it stands as a testament to Texas Instruments' dedication to providing innovative solutions for the electronics industry.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess