EN
  • EN
  • DE

LMV762MA

Part No LMV762MA
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LMV761/LMV762/LMV762Q Low Voltage, Precision Comparator with Push-Pull Output | IC COMP PREC W/P-POP LV 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 5V
Voltage - Input Offset (Maximum) 0.2mV at 5V
Current - Input Bias (Maximum) 50pA at 5V
Current - Quiescent (Maximum) 700μA
CMRR, PSRR 100dB CMRR, 110dB PSRR
Propagation Delay (Maximum) 225ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMV762
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1202240-LMV762MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV762MA CAD Model

Description

Product Overview: LMV762MA Precision Comparator from Texas Instruments

The LMV762MA is a high-performance, precision voltage comparator designed and manufactured by the renowned electronics company, Texas Instruments. This device is specifically engineered to offer rapid response times and stability, making it an ideal component for a variety of applications that require precise voltage comparisons. The LMV762MA is part of Texas Instruments' LMV series, known for their reliability and efficiency in electronic circuits.

The LMV762MA operates with a single or dual supply voltage ranging from 2.7V to 5.5V, which allows for flexibility in different circuit designs and ensures compatibility with both low-voltage and standard systems. This feature makes it particularly suitable for battery-powered devices and portable applications where power efficiency is critical.

One of the standout features of the LMV762MA is its low input offset voltage, which significantly reduces error and enhances accuracy in voltage comparison. This makes it perfect for precision applications such as analog-to-digital converters (ADCs), zero-crossing detectors, and window comparators. Additionally, the device boasts a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design process.

The LMV762MA also offers a high output current drive, capable of driving large capacitive loads while maintaining stability. This is particularly beneficial in digital interfacing, where fast edges and signal integrity are important. Moreover, the device features a low supply current, making it an energy-efficient choice for power-sensitive applications.

The robust design of the LMV762MA ensures that it can operate over a wide temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments where extreme conditions are commonplace. Packaged in an 8-pin SOIC, the LMV762MA is compact and easy to integrate into various electronic systems.

In summary, the LMV762MA from Texas Instruments is a versatile, high-precision comparator that offers designers a balance of speed, accuracy, and power efficiency for their critical electronic applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9292 $50.1592
56+ $1.8071 $101.1976
86+ $1.7461 $150.1646
124+ $1.6240 $201.3760
160+ $1.5629 $250.0640
200+ $1.5019 $300.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess