EN
  • EN
  • DE

TLV7011DPWR

Part No TLV7011DPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 5X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 8mV
Current - Input Bias (Max) 1pA
Current - Quiescent (Max) 5µA
CMRR, PSRR (Typ) 78dB CMRR, 78dB PSRR
Propagation Delay (Max) 350ns
Hysteresis 4.2mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 4-XFDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 5-X2SON (0.8x0.8)
Base Product Number TLV7011
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851138-TLV7011DPWR
Ultra Librarian 3D Model Ultra Librarian TLV7011DPWR CAD Model

Description

Introducing the TLV7011DPWR from Texas Instruments

The TLV7011DPWR is a cutting-edge, single-channel comparator from Texas Instruments, renowned for its compact size and high-performance capabilities. This device is part of the TLV7011 family and comes in a small 8-Pin SOIC package, which is ideal for space-constrained applications. The TLV7011DPWR is designed to operate over a wide supply voltage range from 1.6 V to 6.5 V, making it versatile for various electronic systems, including battery-powered devices.

One of the key features of the TLV7011DPWR is its ultra-low power consumption, consuming as little as 335 nA of quiescent current. This makes it an exceptional choice for energy-sensitive applications where power efficiency is critical. The device also boasts a fast propagation delay of just 260 ns, ensuring quick response times in systems that require high-speed performance.

The TLV7011DPWR is equipped with a push-pull output stage. This means that the output can either be driven high or low, eliminating the need for an external pull-up resistor and simplifying the design. Furthermore, the comparator is designed with no phase inversion when the input common-mode voltage is out of range, providing stable operation under a wide range of conditions.

Temperature stability is another highlight of the TLV7011DPWR, with consistent performance over the industrial temperature range of -40°C to +125°C. This reliability makes the device suitable for industrial and automotive applications where extreme temperatures are common.

Applications for the TLV7011DPWR are diverse and include signal conditioning, energy management, battery chargers, and portable electronics, to name a few. Its small size, low power consumption, and high performance make it a preferred choice for designers looking to optimize their systems for efficiency and space.

In summary, the TLV7011DPWR from Texas Instruments is a high-quality, low-power comparator that offers reliable performance in a wide range of applications. Its small footprint, combined with its energy-efficient operation and robust design, make it an excellent solution for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,900 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess