EN
  • EN
  • DE

MA4L022-186

Part No MA4L022-186
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description RF DIODE PIN 35V CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 35V
Current - Max 100 mA
Resistance @ If, F 2Ohm @ 10mA, 500MHz
Operating Temperature -55°C ~ 125°C (TJ)
Package / Case Die
Supplier Device Package Chip
Ultra Librarian 3D Model Ultra Librarian MA4L022-186 CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess