EN
  • EN
  • DE

TLV70028EVM-463

Part No TLV70028EVM-463
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MODULE FOR TLV70028-463
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 3 Weeks
Features TLV70028 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Manufacturer Texas Instruments
Package Box
Family Name TLV70028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-31047, TLV70028EVM-463-ND, TLV70028EVM463
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936925-TLV70028EVM-463
Ultra Librarian 3D Model Ultra Librarian TLV70028EVM-463 CAD Model

Description

The TLV70028EVM-463 from Texas Instruments is a state-of-the-art evaluation module designed to help engineers and developers test the performance and functionality of the TLV70028 low-dropout regulator (LDO). This robust evaluation module is an essential tool for anyone looking to incorporate the TLV70028 LDO into their power management solutions.

Key Features

  • High Accuracy: The TLV70028EVM-463 delivers a fixed output voltage with high accuracy, ensuring reliable and consistent performance for sensitive electronic applications.
  • Low Dropout: With its low-dropout feature, the module operates efficiently even when the input voltage is close to the output voltage, minimizing power loss and enhancing system efficiency.
  • Thermal Protection: The module includes built-in thermal shutdown and current limit features to protect the LDO and the application from damage due to overheating or overcurrent conditions.
  • Easy-to-Use: Designed with simplicity in mind, the TLV70028EVM-463 comes with user-friendly connectors and test points, making it easy to integrate into a variety of test setups.
  • Flexible Applications: The evaluation module is suitable for a wide range of applications, including wireless handsets, portable media players, and other portable electronics that require a stable and efficient power supply.

Technical Specifications

  • Fixed Output Voltage: 2.8V
  • Maximum Output Current: 200 mA
  • Input Voltage Range: 2.0V to 5.5V
  • Thermal Protection and Current Limit
  • Low Quiescent Current
  • Stable with Low ESR Capacitors

Package Contents

The TLV70028EVM-463 package includes the evaluation module board pre-assembled with the TLV70028 LDO, a user's guide, and additional supporting documentation to assist with setup and analysis. Engineers can quickly set up the board and start evaluating the LDO's capabilities in their specific applications.

Getting Started

To begin using the TLV70028EVM-463, simply apply the appropriate input voltage, connect the load, and observe the performance of the LDO. The evaluation module's comprehensive documentation provides detailed instructions and guidance for conducting various tests and measurements to thoroughly assess the LDO's performance in real-world scenarios.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL NCP571 1.2V / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS78601 DRB / TPS78601 Linear Regulator Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN33T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4920
Texas Instruments
EVAL MODULE FOR TPS79601 / TPS79601 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS73633-066 / TPS73633 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess