EN
  • EN
  • DE

TPS73633EVM-066

Part No TPS73633EVM-066
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MODULE FOR TPS73633-066 / TPS73633 Linear Regulator Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 3.3V
Output Current 500mA
Voltage - Input 3.5 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS73633
Win Source Part Number 798178-TPS73633EVM-066
Popularity Medium
Supply and Demand Status Limited
Family Name TPS73633
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS73633EVM-066 CAD Model

Description

TPS73633EVM-066 Evaluation Module

The TPS73633EVM-066 from Texas Instruments is a fully assembled and tested circuit for evaluating the TPS73633 low-dropout regulator (LDO). The TPS73633 is a high-performance, 400-mA LDO regulator with an ultra-low dropout of typically 40mV at full load and excellent power supply rejection ratio (PSRR), making it suitable for sensitive analog circuits that require a stable power supply.

Key Features

  • High Accuracy: The TPS73633 provides a high output voltage accuracy, which is essential for precise analog circuit operations.
  • Low Dropout: With an ultra-low dropout voltage, this LDO helps maintain regulation even when the supply voltage is very close to the output voltage.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards the circuit from damage due to excessive heat.
  • Stable with Low-ESR Capacitors: The TPS73633 is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR).
  • Adjustable Output: The output voltage can be set with external resistors, providing design flexibility for various applications.

Applications

The TPS73633EVM-066 is ideal for testing the LDO in various applications such as:

  • Portable and battery-powered equipment
  • Wireless LANs and communication systems
  • Medical and healthcare devices
  • Analog and digital sensor systems
  • Post-regulation for switching power supplies

Package Contents

The evaluation module package includes:

  • TPS73633EVM-066 Evaluation Module
  • User Guide and Schematic Diagrams

With the TPS73633EVM-066, designers and engineers can quickly assess the performance of the TPS73633 LDO in their specific applications. The evaluation module provides a convenient platform for testing the LDO's features and capabilities, ensuring a smooth integration into the final product design.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD NCP702SN33T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4920
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS73701 / TPS73701DRV Linear Regulator Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN28T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS78633 / TPS78633 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74901-210 / TPS74901 Linear Regulator 1.16VDC to 1.24VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess