EN
  • EN
  • DE

NCP571SN12T1GEVB

Part No NCP571SN12T1GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL NCP571 1.2V / Power Management Development Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Channels per IC 1 - Single
Voltage - Output 1.2V
Output Current 150mA
Voltage - Input 2.7 V ~ 12 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 85°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP571
Win Source Part Number 790608-NCP571SN12T1GEVB
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCP571SN12T1GEVB CAD Model

Description

ON Semiconductor NCP571SN12T1GEVB Evaluation Board

The ON Semiconductor NCP571SN12T1GEVB is a meticulously designed evaluation board created for engineers, developers, and technology enthusiasts who require a reliable and efficient voltage regulator solution. This evaluation board showcases the capabilities of the NCP571 series voltage regulator, which is renowned for its high performance and low dropout characteristics.

The NCP571SN12T1GEVB is centered around the NCP571 voltage regulator IC, which is capable of delivering a continuous output current of up to 150 mA. The device is designed to operate with a nominal output voltage of 1.2V, which is optimal for powering sensitive electronic components that require a stable and precise voltage supply.

One of the key features of this evaluation board is its low dropout voltage, which ensures that the voltage regulator remains operational even when the input-to-output voltage differential is minimal. This property is particularly beneficial in battery-operated devices where maximizing the usage of available battery voltage is crucial.

The NCP571SN12T1GEVB also boasts excellent transient response and ripple rejection ratios, making it an ideal choice for applications that demand a clean and stable power supply. The evaluation board is equipped with various test points and jumpers, allowing for easy measurement and configuration of the regulator's parameters. Additionally, it has been designed with thermal protection and current limiting features to safeguard the regulator from over-current and over-temperature conditions.

With its compact size, the NCP571SN12T1GEVB can be easily integrated into a wide range of applications, including portable devices, microcontroller power supplies, and analog circuits. The board is also suitable for educational purposes, enabling students and hobbyists to explore the functionalities of voltage regulators in a hands-on manner.

In summary, the ON Semiconductor NCP571SN12T1GEVB evaluation board is an exemplary tool for anyone looking to test or implement a low dropout voltage regulator in their electronic projects. Its robust design and comprehensive feature set ensure that it can meet the demands of a variety of power management applications.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS78601 DRB / TPS78601 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
ON Semiconductor
EVAL BOARD NCP702SN33T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4920
ON Semiconductor
BOARD EVAL NCP571 1.2V / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS7A6050 / TPS7A6050 Linear Regulator 5VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVAL KIT FOR MAX8556
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess