EN
  • EN
  • DE

TLV70018DSER/TLV70018DSET

Part No TLV70018DSER/TLV70018DSET
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000694-TLV70018DSER/TLV70018DSET
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV70018DSER/TLV70018DSET CAD Model

Description

TLV70018DSER/TLV70018DSET - Low-Dropout Regulator by Texas Instruments

The TLV70018DSER/TLV70018DSET from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator optimized for providing a stable power supply with a low voltage drop. Designed to support a wide range of applications, this LDO ensures a consistent 1.8V output from an input voltage range of 2.0V to 5.5V, making it an ideal choice for battery-powered and low-power devices.

With an impressive load and line transient response, the TLV70018DSER/TLV70018DSET maintains a steady output even under varying load conditions, which is crucial for sensitive electronics requiring a stable voltage supply. The device offers a low quiescent current, which is particularly beneficial for extending battery life in portable applications.

The TLV70018DSER/TLV70018DSET comes in a small X2SON package, which is space-saving and suitable for compact PCB layouts. This product features a low dropout voltage, typically around 250 mV at a 200 mA load, allowing it to maintain regulation with minimal input-to-output voltage differential. This characteristic is particularly useful for maximizing the usage of the available input power and maintaining regulation as the input voltage drops closer to the output voltage, as is often the case in battery-operated equipment.

Safety and reliability are integral to the TLV70018DSER/TLV70018DSET design, incorporating both overcurrent and overtemperature protection. These features safeguard the device and the system it powers from damage that could be caused by abnormal operating conditions. Additionally, the LDO regulator provides excellent power supply rejection ratio (PSRR) characteristics, ensuring low output noise and improved performance of the downstream components.

In summary, the TLV70018DSER/TLV70018DSET LDO from Texas Instruments is a robust, efficient, and reliable solution for applications requiring a fixed 1.8V output with minimal power loss and excellent transient response. Its compact form factor, combined with its protection features and low quiescent current, makes it an excellent choice for a wide range of battery-operated and portable devices.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 271,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess