EN
  • EN
  • DE

WSR-2 0.025 1%

Part No WSR-2 0.025 1%
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104946-WSR-2 0.025 1%
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSR-2 0.025 1% CAD Model

Description

The WSR-2 0.025 1% is a low-value, high-power current sense resistor manufactured by Vishay. It's designed for accurate current measurement in various electronic applications where precision and reliability are critical. 'WSR-2' designates the series, '0.025' represents the resistance value (0.025 Ohms), and '1%' indicates the tolerance.

Applications:

  • Current Sensing in Power Supplies
  • Overcurrent Protection
  • Battery Management Systems
  • Motor Control
  • Inverters

Features:

  • Low Resistance Value (0.025 Ohms): Minimizes power loss and voltage drop across the resistor.
  • High Power Rating: Capable of dissipating significant power without degradation.
  • 1% Tolerance: Ensures accurate current measurement.
  • All-Welded Construction: Provides robust and reliable performance.
  • Low Inductance: Minimizes inductance-related errors, especially in high-frequency circuits.

Benefits:

  • Accurate Current Measurement: Enables precise monitoring and control of current flow in circuits.
  • High Efficiency: Low resistance minimizes power dissipation, improving overall system efficiency.
  • Reliable Operation: Robust construction ensures long-term stability and consistent performance.
  • Suitable for High-Current Applications: Designed to handle substantial current levels without compromising accuracy or reliability.

Additional Details:

The WSR-2 series resistors are typically available in a surface-mount package. Key specifications include the resistance value (0.025 Ohms), tolerance (1%), power rating (consult the Vishay datasheet for the specific power rating of the WSR-2 series), and temperature coefficient of resistance (TCR). The resistor is designed to operate within a specified temperature range. Detailed performance specifications, including power derating curves and temperature characteristics, can be found in the Vishay WSR-2 series datasheet. The all-welded construction contributes to its long-term stability and reliability in demanding current sensing applications.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess