EN
  • EN
  • DE

TLV6703QDSERQ1

Part No TLV6703QDSERQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description AUTOMOTIVE 18-V COMPARATOR WITH / Comparator General Purpose Open-Drain 6-WSON (1.5x1.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 18V
Current - Quiescent (Max) 13µA
Propagation Delay (Max) 29µs
Hysteresis 12mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 6-WFDFN
Mounting Surface Mount
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TLV6703
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV6703QDSERQ1TR,296-TLV6703QDSERQ1DKR,296-TLV6703QDSERQ1CT
Standard Package 3,000
Win Source Part Number 1319804-TLV6703QDSERQ1
Ultra Librarian 3D Model Ultra Librarian TLV6703QDSERQ1 CAD Model

Description

Introducing the TLV6703QDSERQ1 from Texas Instruments

The TLV6703QDSERQ1 is a high-precision window comparator that offers reliable performance for automotive and industrial applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is designed to monitor over-voltage and under-voltage conditions, ensuring that your system operates within its specified voltage thresholds.

Key Features

  • Wide Supply Range: The TLV6703QDSERQ1 operates over a broad supply range of 1.8 V to 6.5 V, making it versatile for various applications.
  • High Accuracy: With a precision threshold accuracy of 0.25% at room temperature, this window comparator ensures exact monitoring of voltage levels.
  • Low Quiescent Current: It boasts a low quiescent current of 9 µA (typical), which is ideal for power-sensitive applications.
  • Adjustable Thresholds: Users can set the over-voltage and under-voltage thresholds according to their specific requirements, providing flexibility in design.
  • Robust Output Stage: The push-pull output stage can sink or source current, eliminating the need for external pull-up or pull-down resistors.
  • Temperature Range: This device is operational over an automotive temperature range of -40°C to +125°C, ensuring reliability under extreme conditions.

Applications

The TLV6703QDSERQ1 is ideal for automotive systems, such as battery management, engine control units, and powertrain systems. It is also well-suited for industrial applications, including factory automation, energy management, and safety systems where precise voltage monitoring is critical.

Quality and Reliability

As a Q1 device, the TLV6703QDSERQ1 is designed to meet the rigorous standards of the automotive industry, including stability across temperature and process variations. It comes in a small 6-pin WSON package, providing a compact solution for space-constrained applications.

With its high accuracy, low power consumption, and flexible design options, the TLV6703QDSERQ1 from Texas Instruments is a dependable choice for designers looking to enhance the safety and efficiency of their automotive or industrial systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8531 $55.5930
70+ $1.5205 $106.4350
105+ $1.4730 $154.6650
145+ $1.4255 $206.6975
185+ $1.3780 $254.9300
245+ $1.2354 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess