EN
  • EN
  • DE

TLV4051R2YKAR

Part No TLV4051R2YKAR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC POWER MANAGEMENT / Comparator General Purpose Push-Pull, Rail-to-Rail 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Current - Input Bias (Max) 10pA @ 5V
Current - Output (Typ) 50mA @ 5V
Current - Quiescent (Max) 3.5µA
Propagation Delay (Max) 360ns
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 4-XFBGA, DSBGA
Mounting Surface Mount
Supplier Device Package 4-DSBGA
Base Product Number TLV4051
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV4051R2YKARTR,296-TLV4051R2YKARDKR,296-TLV4051R2YKARCT
Standard Package 3,000
Win Source Part Number 1319434-TLV4051R2YKAR
Ultra Librarian 3D Model Ultra Librarian TLV4051R2YKAR CAD Model

Description

Product Overview: TLV4051R2YKAR

The TLV4051R2YKAR is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of Texas Instruments' TLV4051 series, which is known for its low-power consumption and high accuracy, making it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Precision Performance: The TLV4051R2YKAR offers excellent precision with a low offset voltage, high common-mode rejection ratio (CMRR), and low noise, ensuring accurate signal amplification and processing.
  • Low Power Consumption: Designed for energy-efficient operations, this op-amp features a low quiescent current, which makes it ideal for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various system designs and allowing for flexible integration into different circuit configurations.
  • Robust Design: The device is built to withstand tough conditions, featuring a wide temperature range and protection against overvoltage, making it reliable for use in harsh environments.
  • Small Package Size: The TLV4051R2YKAR comes in a compact package, which is advantageous for space-constrained applications.

Applications

The versatile nature of the TLV4051R2YKAR makes it an excellent choice for a multitude of applications, including:

  • Test and measurement equipment
  • Precision instrumentation
  • Data acquisition systems
  • Automotive control systems
  • Portable and wearable electronics
  • Power supply control

Ordering and Packaging

The TLV4051R2YKAR is available for order in various quantities, suitable for both small-scale prototyping and large-volume production. It is shipped in tape and reel packaging, ensuring safe and convenient handling for automated assembly processes.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7062 $52.9650
175+ $0.5795 $101.4125
270+ $0.5614 $151.5780
370+ $0.5433 $201.0210
480+ $0.5252 $252.0960
640+ $0.4708 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess