EN
  • EN
  • DE
  • IT

ADMCF328BN

Part No ADMCF328BN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 28-Lead Flash Memory DSP Motor Controller with Current Sense
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141042-ADMCF328BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADMCF328BN CAD Model

Description

The ADMCF328BN from Analog Devices Inc. is a highly integrated and feature-rich microcontroller designed to cater to a wide range of industrial and automotive applications. This robust microcontroller unit (MCU) is built for reliability and performance, making it an ideal choice for engineers looking to develop sophisticated control systems.

Key Features

  • High Performance: The ADMCF328BN is built on a powerful core that provides efficient processing capabilities, allowing for quick and reliable execution of complex algorithms and control tasks.
  • Integrated Memory: It comes with built-in memory options, offering ample space for program storage and data retention, which is crucial for applications requiring fast and reliable access to instructions and data.
  • Analog-to-Digital Converter (ADC): With an integrated ADC, this microcontroller can easily convert analog signals to digital data, enabling it to interface with a variety of sensors and perform precise measurements.
  • Pulse Width Modulation (PWM) Outputs: The inclusion of PWM outputs allows for fine control over motors and other actuators, which is essential for applications that require precise motion or power control.
  • Robust I/O Capabilities: A variety of input/output options ensure that the ADMCF328BN can handle multiple communication protocols and connect to a wide array of peripheral devices.
  • Temperature Range: Designed to operate over a wide temperature range, this microcontroller is suitable for harsh environments commonly found in industrial and automotive settings.

Applications

The versatility of the ADMCF328BN makes it suitable for a diverse set of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and control
  • Motor control applications
  • Power management systems
  • Robotics and embedded systems

With its robust set of features, the ADMCF328BN from Analog Devices Inc. stands out as a microcontroller that offers both performance and durability, making it a top choice for developers and engineers seeking a reliable solution for their control systems.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess