EN
  • EN
  • DE

TLV3502AIDCNRG4

Part No TLV3502AIDCNRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 4.5ns Rail-to-Rail, High-Speed Comparator in Microsize Packages
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Voltage - Input Offset (Maximum) 6.5mV @ 5.5V
Current - Input Bias (Maximum) 10pA @ 5.5V
Maximum Quiescent Current 5mA
CMRR, PSRR (Typ) 70dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 10ns
Hysteresis 6mV
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-8
Mounting SMD
Manufacturer Package SOT-23-8
Win Source Part Number 1270428-TLV3502AIDCNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV3502
Introduction Date April 11, 2005
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV3502AIDCNRG4 CAD Model

Description

TLV3502AIDCNRG4 Product Image

The TLV3502AIDCNRG4 from Texas Instruments is a high-speed, dual-channel, push-pull output comparator that delivers outstanding performance with a fast response time. This precision comparator is designed for systems requiring ultra-fast and low power consumption in a small package. It is particularly suitable for applications in test and measurement equipment, high-speed triggering systems, and zero-crossing detectors in various digital and industrial technologies.

Key Features

  • Speed: The TLV3502AIDCNRG4 boasts a remarkable propagation delay of 4.5 ns, making it one of the fastest comparators in its class.
  • Power Consumption: With a low supply current of 4.6 mA per channel, this device is optimized for power-sensitive applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7 V to 5.5 V, allowing for flexible integration into various circuit designs.
  • Dual Channels: The dual-channel configuration enables simultaneous comparison of two independent signals, enhancing the functionality of the device.
  • Push-Pull Output: The push-pull output stage eliminates the need for external pull-up resistors and provides a direct interface to TTL, CMOS, and other logic levels.

Applications

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • High-frequency oscillators
  • Line receivers

The device is available in an 8-pin SOT-23 package, ensuring a compact footprint for space-constrained applications. The TLV3502AIDCNRG4 also features a wide operating temperature range from -40°C to 125°C, which allows it to perform reliably in extreme environments.

For designers seeking a high-speed comparator with robust features, the TLV3502AIDCNRG4 by Texas Instruments represents a superior choice that combines speed, efficiency, and precision in a versatile, compact form factor.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,540 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess