EN
  • EN
  • DE

LM2738XMYEVAL

Part No LM2738XMYEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION LM2738 EMSOP / LM2738 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 1.5A
Voltage - Input 3 V ~ 20 V
Regulator Topology Buck
Frequency - Switching 1.6MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2738
Win Source Part Number 778845-LM2738XMYEVAL
Popularity Medium
Supply and Demand Status Balance
Family Name LM2738
Introduction Date April 10, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2738XMYEVAL CAD Model

Description

Overview of Texas Instruments LM2738XMYEVAL

The LM2738XMYEVAL from Texas Instruments is a compact and efficient evaluation module designed for testing the performance of the LM2738X low-power, high-frequency switching regulator. This evaluation kit provides a robust framework for engineers and designers to explore the features and capabilities of the LM2738X regulator, which is well-suited for a variety of applications including consumer electronics, telecommunications, and industrial systems.

Key Features

  • High-Efficiency Regulator: At the heart of the evaluation module is the LM2738X regulator, which boasts high efficiency and is capable of delivering up to 1.5A of continuous load current.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to suit their specific requirements, making it a versatile tool for a wide range of power supply applications.
  • High-Frequency Operation: The regulator operates at a high switching frequency of 1.6 MHz, allowing the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size and cost.
  • Thermal Protection: The LM2738XMYEVAL is equipped with thermal shutdown and current limit features, ensuring the protection and reliability of the regulator under various operating conditions.

Applications

  • Portable and battery-powered devices
  • Wireless and DSL modems
  • Set-top boxes
  • Point-of-load conversions from 5V or 3.3V rails

Easy to Use

The evaluation module is designed for ease of use, with pre-configured settings that enable quick setup and immediate testing. It includes test points for convenient probing and measurement of the regulator's performance characteristics. The board is also labeled with all critical component values and test points, simplifying the process of making adjustments and understanding the circuit layout.

Robust Design

Constructed with high-quality components, the LM2738XMYEVAL is designed for durability and long-term use. It provides an excellent platform for demonstrating the performance of the LM2738X regulator and is an indispensable tool for engineers working on power supply designs.

Whether for prototyping, educational purposes, or in-depth analysis, the LM2738XMYEVAL from Texas Instruments is an excellent evaluation module to kick-start your design process with the LM2738X series of regulators.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess